Cisco logo

Cisco CAB-L620P-C19-US power cable Black 4.2 m NEMA L6-20P C19 coupler

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41003
Info modified on:
08 Mar 2024, 09:07:54
Long product name Cisco CAB-L620P-C19-US power cable Black 4.2 m NEMA L6-20P C19 coupler:

NEMA L6-20 - IEC-C19, 14ft, US

Short summary description Cisco CAB-L620P-C19-US power cable Black 4.2 m NEMA L6-20P C19 coupler:

Cisco CAB-L620P-C19-US, 4.2 m, NEMA L6-20P, C19 coupler, 200 - 240 V, 20 A

Long summary description Cisco CAB-L620P-C19-US power cable Black 4.2 m NEMA L6-20P C19 coupler:

Cisco CAB-L620P-C19-US. Cable length: 4.2 m, Connector 1: NEMA L6-20P, Connector 2: C19 coupler. Input voltage: 200 - 240 V, Input current: 20 A

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.