Epson logo

Epson Singlepack Colour S020089

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26832
Info modified on:
10 Dec 2019, 10:34:14
Long product name Epson Singlepack Colour S020089:

INK CARTRIDGE COLOR F SC 400 600 800 850 1520 NS (MSD)

Epson Singlepack Colour S020089:

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.

Short summary description Epson Singlepack Colour S020089:

Epson Singlepack Colour S020089, 1 pc(s)

Long summary description Epson Singlepack Colour S020089:

Epson Singlepack Colour S020089. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.