location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K55787US wrist rest Assorted colours

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K55787US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K55787US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896557876 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2023 09:06:42
The date of the most recent change of this product data-sheet in Icecat.
Kensington K55787US user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Kensington K55787US wrist rest Assorted colours :
The long product name of Kensington K55787US wrist rest Assorted colours. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Conform Wrist Rest, SmartFit, Ergonomic Design
More>>>
Kensington K55787US wrist rest Assorted colours:
The official description of Kensington K55787US wrist rest Assorted colours as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartFit System
Allows you to measure your hand with the included fitting chart and find your personal comfort color, then select the corresponding wrist insert for professional-level comfort
Padded Wrist Cradle Inserts
Select one of the four SmartFit conform inserts to support and set your hand and wrist at a neutral, ergonomic angle while you scroll and click with your mouse, reducing the aches and pains that can come from working long hours at the computer
Nonstick Base
Allows the patented cradle to glide smoothly around the desktop when you’re using your mouse, promoting use of your elbow and shoulder to eliminate overuse of your hand and wrist muscles.
Ambidextrous Design
Works equally well for both right-handed and left-handed mouse users
Innovative, SmartFit® wrist rest naturally supports wrist and hand by placing arm at the proper ergonomic angle. Unlike other wrist rests, the Conform Wrist Rest features nonstick pads on the base so that it glides along the desktop with the mouse. This influences users to mouse from the elbow and shoulder, helping to reduce the risk of carpal tunnel.
Ergonomic wrist rest relieves pressure and keeps arm at neutral angle Conform padding provides support while nonstick pads on base allows wrist rest to move with mouse for more comfortable use and continuous alignment SmartFit personalized color coding system makes it easy to select the best support for your wrist SmartFit comfort color size chart and 4 color coded interchangeable inserts are included to ensure a proper fit Wrist rest helps reduce risk of repetitive strain injuries and carpal tunnel injuries Ambidextrous design allows right hand or left hand use Rest is compatible with all mice, including both wired and wireless

Short summary description Kensington K55787US wrist rest Assorted colours:
This short summary of the Kensington K55787US wrist rest Assorted colours data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K55787US, Assorted colours, 1 pc(s), 5.25 mm, 6 mm, 3.5 mm

Long summary description Kensington K55787US wrist rest Assorted colours:
This is an auto-generated long summary of Kensington K55787US wrist rest Assorted colours based on the first three specs of the first five spec groups.

Kensington K55787US. Product colour: Assorted colours. Quantity per pack: 1 pc(s), Package width: 5.25 mm, Package depth: 6 mm

Features
Product colour
Assorted colours
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
5.25 mm
Package depth
6 mm
Package height
3.5 mm
Brand Image Product code Product Stock Price from
Kensington K62398AM wrist rest Gel Black, Red Kensington K62398AM wrist rest Gel Black, Red
(show image)
K62398AM K62398AM
Country Distributor
United States 2 distributor(s)