location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T732
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDUT73225
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:50:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fujitsu EDUT73225 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powered by the 3rd Generation Intel® Core™ processor family
  • - Ideal for the Professional and Business User
  • - Modular bay for 2nd battery, optical drive, or weight saver
  • - Multiple security features: TPM, fingerprint sensor, Security Panel
  • - Industry-leading reliability with rugged display glass, a spill-resistant keyboard, and Fujitsu Shock Sensor hard drive protection system
Warranty: 3 years
Long product name Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5'' HD (1366 x 768) TFT, Touchscreen, Intel Core i5-3210M, 4GB DDR3-SDRAM, 320GB HDD, Intel HD Graphics 4000, DVD, Wi-Fi 802.11n, Bluetooth 4.0 LE, Ethernet, HDMI, VGA, USB 2.0/3.0, Li-Ion 6700mAh, Windows 7 Pro 64-bit
More>>>
Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Convertible Tablet PC that offers the perfect blend of value, performance, versatility, and mobility.

The 12.5-inch LIFEBOOK T732 is equipped with full corporate security-enhanced features such as biometric fingerprint sensor, Hard Disk and BIOS password protection and optional Trusted Platform Module (TPM). The convertible tablet PC comes with a dual digitizer with strengthened glass display for precise drawing and great durability. Similarly, users can add on modular options such as a second battery, Blu-ray writable drive, Dual Layer DVD Super Multi writer or weight saver for greater flexibility.

Short summary description Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T732, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK T732 Intel® Core™ i5 i5-3210M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T732. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver