location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS UT210 mouse USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UT210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB1C00MU00800
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:26:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS UT210 mouse USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Black, Red
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
Long product name ASUS UT210 mouse USB Type-A Optical 1000 DPI :
The long product name of ASUS UT210 mouse USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UT210
More>>>
ASUS UT210 mouse USB Type-A Optical 1000 DPI:
The official description of ASUS UT210 mouse USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rainbow of stylish comfort and utility
Everything you need in a mouse for your PC comes together in this colorful wired offering. Available in multiple colors, the UT210 is perfect for mobile users with its light build and compact form factor. At the same time, it’s highly precise, using 1000dpi optical technology and fast scroll wheel for instant web browsing and document convenience.

Effortless USB 2.0
Simple design that works with every PC in total plug and play every time.

Ambidextrous build
Even handed mouse builds are equally precise and comfortable whether for right handed use or lefties - everyone's equal.

Precise optics
Quality lenses and tracking ensure true to form input in every application and on all surfaces - no more mouse pad dependence.

Accurate 1000 dpi
Hi-res control never skips a dot, cutting delays, frustration and errors in worry-free computing.

Short summary description ASUS UT210 mouse USB Type-A Optical 1000 DPI:
This short summary of the ASUS UT210 mouse USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS UT210, Optical, USB Type-A, 1000 DPI, Black, Red

Long summary description ASUS UT210 mouse USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of ASUS UT210 mouse USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

ASUS UT210. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black, Red

Mouse
Number of scroll wheels
1
Scrolling directions
Horizontal
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Product colour *
Black, Red
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
96 mm
Depth
57 mm
Height
36 mm
Weight
72.8 g
Packaging content
User guide
Yes