location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8810 wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8810 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-8810 wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management Quality of Service (QoS) support
Long product name TP-Link TD-8810 wireless router Fast Ethernet Black, White :
The long product name of TP-Link TD-8810 wireless router Fast Ethernet Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TD-8810, ADSL2+ Modem Router
More>>>
TP-Link TD-8810 wireless router Fast Ethernet Black, White:
The official description of TP-Link TD-8810 wireless router Fast Ethernet Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WHAT THIS PRODUCT DOES
ADSL2+ Ethernet Modem Router TD-8810 is a high performance modem router that provides a full rate of ADSL2+ standard with the superb reliability and a cost-effective solution for home and small business. It is a 2-in-1 device that combines the function of a high-speed DSL modem and a one-Port 10/100Mbps NAT router. Using the TD-8810, you can easily create a secure and high-speed wired network to share files, music, photos, and printers with multiple computers.

2-in-1 Solution
As a 2-in-1 device,TD-8810 combines the functions of a high speed DSL modem, and a one-Port 10/100Mbps NAT router. No need to buy a separate router, the TD-8810 is designed to give you a perfect solution to acquiring and sharing high speed Internet access. Then you could save the cost of procurement and the cost of device running.

Access High-Speed Internet
Unlike a dial-up Internet service, a DSL Internet connection is always on so that you do not have to wait to access the web. Supporting the latest ADSL standard, the TD-8810 provides higher performance (up to 24Mbps downstream) and longer reach from the central office of your ISP(Internet Service Provider).

Easy to Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Advanced Network Security
Support NAT firewall, TD-8810 could prevent potential attacks from across the Internet. For added convenience, it supports access control based on MAC address, IP address, domain name or application so parents and network administrators can establish restricted access policies for children or staff.

QoS
Built-in QoS engine provides various QoS policies that help prioritize Internet traffic to enable smooth IPTV streaming and lag-free online gaming. Thus users could experience the benefit of smooth network connection without concern of traffic congestion.

Features
> High speed DSL modem and NAT router in one device provides economical networking solution
> QoS enables smooth video streaming and lag-free online gaming
> Easy Setup Assistant provides quick & hassle free installation
> NAT firewall protects end-user devices from potential attacks across the Internet
> Auto-reconnect keeps you online indefinitely

Short summary description TP-Link TD-8810 wireless router Fast Ethernet Black, White:
This short summary of the TP-Link TD-8810 wireless router Fast Ethernet Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-8810, Ethernet LAN, ADSL, Black, White

Long summary description TP-Link TD-8810 wireless router Fast Ethernet Black, White:
This is an auto-generated long summary of TP-Link TD-8810 wireless router Fast Ethernet Black, White based on the first three specs of the first five spec groups.

TP-Link TD-8810. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.1d. DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Security algorithms: 802.1x RADIUS. Routing protocols: IP, Supported network protocols: PPPoE, RFC 2364. Product colour: Black, White

WAN connection
DSL WAN *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.1d
Full duplex
Yes
VPN support
IPSec/PPTP/L2TP
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
RJ-11 ports quantity
1
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
802.1x RADIUS
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Supported network protocols
PPPoE, RFC 2364
Design
Product colour
Black, White
Indication light
Yes
LED indicators
Yes
Features
Firmware upgradeable
Yes
Power
Power consumption (typical)
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
400 g
Other features
ATM features
UNI 3.1, 5-AAL5, UBR, CBR, VBR-rt, VBR-nrt, RFC 1483
Dimensions (WxDxH)
165 x 108 x 28 mm
Filtering description
IP Address Filter, MAC Address Filer, Domain Filter
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes