Epson logo

Epson Singlepack Colour S020066

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31054
Info modified on:
09 Dec 2019, 17:59:03
Long product name Epson Singlepack Colour S020066:

INK CARTRIDGE COLOR FOR STYLUS PRO XL+ NS (MSD)

Epson Singlepack Colour S020066:

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.

Short summary description Epson Singlepack Colour S020066:

Epson Singlepack Colour S020066, 1 pc(s)

Long summary description Epson Singlepack Colour S020066:

Epson Singlepack Colour S020066. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.