location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-JX510P fax machine Inkjet 33.6 Kbit/s 8dots x 7.7l/mm Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-JX510P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3304B022 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:10:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon FAX-JX510P fax machine Inkjet 33.6 Kbit/s 8dots x 7.7l/mm Black, Silver:
This short summary of the Canon FAX-JX510P fax machine Inkjet 33.6 Kbit/s 8dots x 7.7l/mm Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-JX510P, Inkjet, 33.6 Kbit/s, 8dots x 7.7l/mm, MH, MMR, MR, 110 locations, 4.5 cpm

Long summary description Canon FAX-JX510P fax machine Inkjet 33.6 Kbit/s 8dots x 7.7l/mm Black, Silver:
This is an auto-generated long summary of Canon FAX-JX510P fax machine Inkjet 33.6 Kbit/s 8dots x 7.7l/mm Black, Silver based on the first three specs of the first five spec groups.

Canon FAX-JX510P. Print technology: Inkjet, Modem speed: 33.6 Kbit/s, Fax resolution: 8dots x 7.7l/mm. Copy speed (black, normal quality, A4): 4.5 cpm. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 120 pages. Dimensions (WxDxH): 400 x 269 x 174 mm, Weight: 4.1 kg

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
8dots x 7.7l/mm
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Fax forwarding
Yes
Fax broadcasting
110 locations
Auto-redialing
Yes
Auto reduction
Yes
Group dial
3
Copying
Copy speed (black, normal quality, A4)
4.5 cpm
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
120 pages
Technical details
Product colour
Black, Silver
Weight & dimensions
Dimensions (WxDxH)
400 x 269 x 174 mm
Weight
4.1 kg
Power
Power consumption (typical)
39 W
Power consumption (standby)
1.7 W
Scanning
Scan speed
10 sec/page
Scanner type
Flatbed scanner
Printing
Time to first page (black, normal)
5.5 s
Other features
Power supply type
AC 200-240V, 50-60Hz
Copy resolution (black text)
600 x 600 DPI
Economical printing
Yes
Print technology
Print technology resolution
600 x 600 DPI
Country Distributor
Nederland 1 distributor(s)