location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts toolbar desk mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts toolbar desk mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-DTB200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442279
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 04:00:54
The date of the most recent change of this product data-sheet in Icecat.
FPMA-DTB200_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-DTB200 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts toolbar desk mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 6
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual Height adjustment
  • - Aluminium Silver
Warranty: 5 year
Long product name Neomounts toolbar desk mount :
The long product name of Neomounts toolbar desk mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Desk Mount Toolbar for up to six 10-24" monitor screens - Silver
More>>>
Neomounts toolbar desk mount:
The official description of Neomounts toolbar desk mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Neomounts FPMA-DTB200 toolbar desk rail, you can install up to 6 screens from 10-24" and maximum 10 kg per screen to the tabletop using a desk clamp. On the 130 cm wide toolbar, screens can easily be moved from left to right, utilizing the full functionality of the screens. The toolbar desk rail is supplied without monitor bracket; these should be ordered separately. Each screen requires one bracket.

There are various monitor brackets available that can be combined with the FPMA-DTB200 toolbar desk mount:
* The FPMA-DTBW100 monitor bracket is 8 cm deep and can both tilt and rotate. Its maximum capacity is 8 kg.
* The FPMA-DTBW200 monitor bracket is 12 cm deep and features a tilt, rotate and swivel option. The maximum capacity of this bracket is 10 kg.

Both monitor brackets are suitable for screens with a VESA hole pattern of 75x75 and 100x100 mm. FPMA-DTB200 toolbar desk mount features cable clips so cables can be easily and neatly routed.

Short summary description Neomounts toolbar desk mount:
This short summary of the Neomounts toolbar desk mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts toolbar desk mount, Clamp, 10 kg, 25.4 cm (10"), 61 cm (24"), 100 x 100 mm, Silver

Long summary description Neomounts toolbar desk mount:
This is an auto-generated long summary of Neomounts toolbar desk mount based on the first three specs of the first five spec groups.

Neomounts toolbar desk mount. Mounting: Clamp, Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product colour: Silver

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
10 kg
Maximum screen size *
61 cm (24")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
6
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 700 mm
Depth adjustment range
0 - 80 mm
Design
Housing material
Aluminium
Product colour *
Silver
Weight & dimensions
Depth
80 mm
Height
700 mm
Weight & dimensions
Weight (max)
10 kg
Packaging data
Package width
1360 mm
Package depth
170 mm
Package height
170 mm
Other features
Mounting interface
VESA 75x75 mm
Logistics data
Master (outer) case width
1360 mm
Master (outer) case length
170 mm
Master (outer) case height
170 mm
Master (outer) case gross weight
10.8 kg
Products per master (outer) case
1 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
9.8 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
20 pc(s)
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts toolbar mount Neomounts toolbar mount
(show image)
FPMA-DTBW100 Neomounts toolbar mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts toolbar mount Neomounts toolbar mount
(show image)
FPMA-DTBW940 Neomounts toolbar mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts toolbar mount Neomounts toolbar mount
(show image)
FPMA-DTBW910 Neomounts toolbar mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts toolbar mount Neomounts toolbar mount
(show image)
FPMA-DTBW200 Neomounts toolbar mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)