location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK-AP7NW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-AP7NW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054318049349 show
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:06:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - 4.4 W
  • - 47000 Ω
  • - Silver
Long product name Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver :
The long product name of Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DK-AP7NW iPod Docking Station (White)
More>>>
Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver:
The official description of Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful (4.4W RMS) 2.1 channel portable speaker system in WHITE, which plays and charges up to 4th generation I Pod. Built-in subwoofer incorporating HDSS technology, Video Out terminal. Plays any other format of MP3 through Aux-in jack. DC or battery operation. Includes carry case.

- 2.1 channel portable speaker system.
- Plays and charges up to 4th gen. iPod.
- Built-in subwoofer with HDSS technology.
- Video Out terminal.
- Plays other MP3 through Aux-in jack.
- DC or battery operation.
- Includes carry case.
- 4.4W RMS.

Short summary description Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver:
This short summary of the Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp DK-AP7NW, 2.1 channels, 4.4 W, 47000 Ω, Silver, 3 cm, Alkaline

Long summary description Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver:
This is an auto-generated long summary of Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver based on the first three specs of the first five spec groups.

Sharp DK-AP7NW. Audio output channels: 2.1 channels, RMS rated power: 4.4 W, Impedance: 47000 Ω. Product colour: Silver, Driver unit: 3 cm. Battery technology: Alkaline, Battery type: AA, Battery voltage: 1.5 V. Weight: 576 g. Compatible products: iPod, Dimensions (WxDxH): 198 x 69.8 x 77 mm, I/O ports: 1 x Aux-in jack

Audio
Audio output channels *
2.1 channels
RMS rated power *
4.4 W
Impedance
47000 Ω
Radio
FM radio *
No
Design
Product colour *
Silver
Driver unit
3 cm
Power
Battery technology
Alkaline
Power
Number of batteries supported
4
Battery type
AA
Battery voltage
1.5 V
Battery life (max)
8 h
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
576 g
Other features
Compatible products
iPod
Dimensions (WxDxH)
198 x 69.8 x 77 mm
I/O ports
1 x Aux-in jack
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:09:41
Uk has collected 1 expert review for Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Pioneer

Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White
(show image)
XW-NAS3 XW-NAS3 0.00
(excl. VAT)
0 (incl. VAT)
Sharp DK-AP7N-S docking speaker 2.1 channels 4.4 W Silver Sharp DK-AP7N-S docking speaker 2.1 channels 4.4 W Silver
(show image)
DK-AP7N-S DK-AP7N-S
Sharp DK-AP7N 2.1 channels 4.4 W Red Sharp DK-AP7N 2.1 channels 4.4 W Red
(show image)
DK-AP7NR DK-AP7N
Sharp DK-AP7N-S 2.1 channels 4.4 W Silver Sharp DK-AP7N-S 2.1 channels 4.4 W Silver
(show image)
DK-AP7NS DK-AP7N-S
Country Distributor
United Kingdom 1 distributor(s)