location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA2446BT/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2446BT/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581465582
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 16 x 96 pixels
  • - Headphone connectivity: 3.5 mm
  • - 84 dB
  • - FM radio
  • - Bluetooth
  • - Continuous audio playback time: 10 h Lithium Polymer (LiPo)
More>>>
Short summary description Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB:
This short summary of the Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear SA2446BT/02, 4 GB, LCD, FM radio, 21 g

Long summary description Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB:
This is an auto-generated long summary of Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB based on the first three specs of the first five spec groups.

Philips GoGear SA2446BT/02. Total storage capacity: 4 GB. Display: LCD. FM radio. Continuous audio playback time: 10 h. Weight: 21 g

Design
Battery low indication
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Display
Display *
LCD
Display resolution
16 x 96 pixels
Display number of lines
1 lines
Headphones
Headphone connectivity *
3.5 mm
Audio
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
48
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Frequency range
20 - 18000 Hz
Radio
FM radio *
Yes
Record modes
Voice recording *
No
Ports & interfaces
USB 2.0 ports quantity
1
Network
Bluetooth
Yes
Power
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time *
10 h
Standby time
100 h
Weight & dimensions
Weight
21 g
Depth
22.9 mm
Height
11.4 mm
Width
58 mm
Other features
Compatible operating systems
Windows Vista/XP/Me/2000
Output power description
2.4
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:33:42
Uk has collected 5 expert reviews for Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
asiaone.com
Updated:
2013-08-05 15:33:42
THE Philips GoGear Luxe doesnt just look cool, its also a music player that doubles up as a Bluetooth headset.The little gadget comes with a clip so you can attach it to your clothes or bag. It holds up to 2GB worth of music.Switch between music enjo...
0%
Brand Image Product code Product Stock Price from
Philips ACT211 MP3 Player Nike Sports 0.128 GB Philips ACT211 MP3 Player Nike Sports 0.128 GB
(show image)
ACT211/00C ACT211 MP3 Player Nike Sports
Country Distributor
United Kingdom 1 distributor(s)