location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 91683X WWWG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE91683XWWG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842826432
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1600 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Hand/wool, Sport
  • - Delayed start timer
  • - Spin-drying class: A
Long product name Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White :
The long product name of Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XWE 91683X WWWG - 9 kg, 1600 rpm, A+++
More>>>
Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White:
The official description of Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Indesit XWE 91683X WWWG washing machine not only looks great but ensures optimum results with every wash cycle, saving water, time and energy.

Innex
The best solution for daily laundry in a single move. With just one press of a button, Indesit replaces ignition, program selection and start the washing cycle, ensuring the removal of daily dirt from cottons and synthetics in just 50 minutes.

Anti stain option
For a more effective action against different types of stains. Food - To remove organic stains such as sauce and wine. Work - To eliminate stains such as ink and makeup Outdoor - To remove stains typical of the outdoors, such as grass and mud.

Anti odor cycle
To delete the persistent odors, thanks to the new movements of the basket, adding a rinse at the end of the cycle and a constant temperature control.

Special programmes
Indesit offers a wide number of special programmes to wash effectively different kinds of fabric according to your needs.

Special Sports programmes
The sport cycles specifically designed by Indesit to take care of your sport garments.

Delay Timer
You can delay the programme for up to 24 hours according to your needs. Prepare the load, add the detergent, set the programme, and the machine will start at your chosen time

Short summary description Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White:
This short summary of the Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 91683X WWWG, Front-load, 9 kg, A, 1600 RPM, 12254 L, White

Long summary description Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White:
This is an auto-generated long summary of Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White based on the first three specs of the first five spec groups.

Indesit XWE 91683X WWWG. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Maximum spin speed: 1600 RPM. Annual water consumption washing: 12254 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Door hinge *
Left
Door colour
White
Drum volume
62 L
Performance
Rated capacity *
9 kg
Maximum spin speed *
1600 RPM
Spin-drying class *
A
Number of washing programs *
16
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Sport
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
595 mm
Depth
605 mm
Height
850 mm
Weight
70.9 kg
Packaging data
Package width
645 mm
Package depth
655 mm
Package height
890 mm
Other features
Annual water consumption washing
12254 L
Brand Image Product code Product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWSC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White Indesit IWSC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White
(show image)
869990886990 IWSC 61052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 71281 ECO EU60HZ washing machine Front-load 7 kg 1200 RPM White Indesit IWC 71281 ECO EU60HZ washing machine Front-load 7 kg 1200 RPM White
(show image)
IWC71281ECO EU 60HZ IWC 71281 ECO EU60HZ 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWC 91083 BS IT/1 washing machine Front-load 9 kg 1000 RPM Chrome, White Indesit EWC 91083 BS IT/1 washing machine Front-load 9 kg 1000 RPM Chrome, White
(show image)
869991033250 EWC 91083 BS IT/1 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 81283X W EU washing machine Front-load 8 kg 1200 RPM White Indesit BWA 81283X W EU washing machine Front-load 8 kg 1200 RPM White
(show image)
859991536250 BWA 81283X W EU 0.00
(excl. VAT)
0 (incl. VAT)