location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ToUcam PRO EN 640x480pix USB 60fps webcam 1280 x 960 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ToUcam PRO EN 640x480pix USB 60fps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCVC740K
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:44:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips ToUcam PRO EN 640x480pix USB 60fps webcam 1280 x 960 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1280 x 960 pixels 60 fps
  • - Built-in microphone
  • - Interface: USB
More>>>
Short summary description Philips ToUcam PRO EN 640x480pix USB 60fps webcam 1280 x 960 pixels:
This short summary of the Philips ToUcam PRO EN 640x480pix USB 60fps webcam 1280 x 960 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ToUcam PRO EN 640x480pix USB 60fps, 1280 x 960 pixels, 60 fps, 1 lx, USB, CCD, 0 - 45 °C

Long summary description Philips ToUcam PRO EN 640x480pix USB 60fps webcam 1280 x 960 pixels:
This is an auto-generated long summary of Philips ToUcam PRO EN 640x480pix USB 60fps webcam 1280 x 960 pixels based on the first three specs of the first five spec groups.

Philips ToUcam PRO EN 640x480pix USB 60fps. Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 60 fps, Minimum illumination: 1 lx. Interface: USB, Sensor type: CCD. Weight: 110 g. Internal memory: 32 MB, Dimensions (WxDxH): 84 x 67 x 47 mm

Performance
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
60 fps
Minimum illumination
1 lx
Design
Built-in microphone *
Yes
Interface *
USB
Sensor type
CCD
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight
110 g
Other features
Internal memory
32 MB
Dimensions (WxDxH)
84 x 67 x 47 mm
Brand Image Product code Product Stock Price from
Philips ToUcam PRO II webcam 1280 x 960 pixels USB Philips ToUcam PRO II webcam 1280 x 960 pixels USB
(show image)
PCVC840K/00 ToUcam PRO II
Philips ToUcam XS EN 640x480pix USB 30fps webcam Philips ToUcam XS EN 640x480pix USB 30fps webcam
(show image)
PCVC720K/40 ToUcam XS EN 640x480pix USB 30fps
Country Distributor
United Kingdom 1 distributor(s)