Samsung logo

Samsung ME95C Digital signage flat panel 2.41 m (95") LED 600 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116696
Info modified on:
27 May 2024, 12:27:51
Long product name Samsung ME95C Digital signage flat panel 2.41 m (95") LED 600 cd/m² Full HD Black:

95" Full HD LED 1920x1080, 600cd/m2, 10000:1, 178/178, 290W

Samsung ME95C Digital signage flat panel 2.41 m (95") LED 600 cd/m² Full HD Black:

With Samsung ME95C 95-inch large format displays (LFDs), you can transform your high-fashion retail establishment into the luxurious modern experience that shoppers expect. These industry-leading life-size displays can replace your outdated static signage and mannequins to provide an enhanced ambience and immersive experience that raises brand awareness and leaves a powerful, lasting impression. These impressive Full HD displays are also ideal for use in other settings such as corporate meeting rooms.

Build an immersive store experience with stunning, life-size displays
Samsung ME95C LFDs with edge LED technology are ideal marketing solutions to lure shoppers into your upscale store while heightening brand awareness. Wow shoppers with fabulous, life-size digital videos and images of models walking down the runway or store merchandise on the world’s first 95-inch large format display in brilliant FHD. The displays' sleek, premium design can enhance any décor and create that luxurious ambiance shoppers seek. And thanks to its super-slim profile and symmetrical design, conveniently mount the display and adjust the format to landscape or portrait modes to deliver rich, dynamic and impactful content. Even when multiple displays are grouped together to create a stunning video wall, the ME95C’s ultra-narrow bezels seem to disappear into the background for a seamless viewing experience.

Enhance visual communication for increased productivity
ME95C displays are an exceptional choice over projectors and screens for delivering content in a meeting room. Slim and light with narrow bezels, these digital signages are easy to handle and install. Unlike projected images in a darkened room, digital signage presentations retain picture quality with broad colour ratios, deep blacks and sharp images, even in bright light. Content shown on ME95C displays has virtually no distortion. Images aren’t blurred when the screen is touched. The presenter isn’t dazzled by light from a projector, nor does the presenter throw a shadow on the screen. The reduced light scatter and reduced reflection make the content easier to read, increasing audience concentration.
With all of these features, ME95C displays are the perfect alternatives for a projector or a screen, and what’s more, your presentation area is free from machinery and cables. Also, with no bulbs to replace and less overall maintenance than a projector, ME95C displays have a longer, easier-to-maintain life span.

Ads by SenseAd Options
Create, display and manage content effortlessly with embedded Samsung Smart Signage Platform
Samsung Smart Signage Platform (SSSP) is embedded within Samsung displays, providing the power of a dual-core CPU and a combination of media player and integrated display solution, MagicInfo™ Premium S player. The solution eliminates the need for additional PC modules, making installation and maintenance easier by providing all the necessary functions for display operation in a single display.
Using the included MagicInfo Premium S player, you can create, schedule, and deploy content effortlessly. Multiple types of content can be streamed simultaneously and continuously courtesy of the dual-core CPU and 8GB of storage, and a high performance video processor integrated on a single chip. Save more by paying less for a display integrated with a media player and premium management solution.
You can create multimedia and interactive content easily with pre-made templates. Customise your message using the intuitive user interface. Content can be played on multiple displays from a central PC, directly from internal storage or from a USB drive through plug and play. You can also efficiently monitor and schedule various types of content on multiple displays from one central location. These features of the embedded Samsung MagicInfo Premium S player come at no additional cost. With SSSP and the MagicInfo Premium S player, monitoring display status and controlling display operation have never been simpler.

Connect wirelessly to display multiple types of content
There’s no need for wired cables to be connected from PC module or any other device to the display to transmit the content any more. Built-in Wi-Fi is standard with ME95C displays, achieved with the Intel® WiDi 2.0 (Wireless Display) platform. Use Device to Display function to clone content wirelessly from the display to laptops, tablets or smartphones in the room, or from a device to the display. You can also play different content on each device and on the ME95C display. Without the need for wired connection, ME95C displays will decrease your cost of installation as well as simplify your operation of wall-mounted or housed displays. Plus, Full High Definition resolution and 5.1 channel audio support are included for high-quality video, image and audio transfers, helping you deliver impressive presentations to the audience.

Control connectivity with multiple options
ME95C displays offer powerful connectivity, with RJ45 and RS-232 connections that can be used simultaneously. Using a DVI loop out, a single presentational image can be shared with nearby digital signages. This feature eliminates the need to purchase separate video signal distributors for each display, further reducing equipment costs.
ME95C displays also support High-bandwidth Digital Content Protection (HDCP) by using a DisplayPort® 1.2 interface. With the HDCP support, LiveTV®, Blu-ray Disc™ and other HDCP content can be presented without an HDCP distributor.

Keep your message playing with automatic source switching
The Auto Source Switching feature on ME95C displays maintains virtually continuous, seamless content display. This feature automatically changes the display from one content source to another when the original source fails. Source recovery enables a content source to be used as a backup for ongoing play when another source is unavailable. This flexibility ensures that your business content remains available when you need it.

Apply the setting easily on multiple screens with Magic Clone
With Samsung Magic Clone, you can easily apply consistent settings to displays in multiple locations, without the cumbersome effort of setting up displays one at a time. Programme one display with settings such as volume, brightness and more and save the settings onto a USB or external drive. Then simply plug the USB or external drive into each new display to copy the settings.

Increase display flexibility with auto image rotation
Whether you create content in portrait or landscape mode, you can rotate it without reworking the content. ME95C displays support a pivot and image rotation function that displays content vertically or horizontally, without image distortion. Conveniently rotate your content automatically with two display options: original ratio and full ratio. These options preserve image quality when the images are rotated, with no loss of ratio.

Upgrade content display with advanced management software in optional PC module
With easy-to-install PC modules, companies can transform Samsung LED LFDs into all-inclusive digital signage solutions that best accommodate their specific business needs. Slide a module into a compatible LFD to play digital signage content without dismantling the unit from the LFD. The PC modules eliminate the need for an external PC and cables, maintaining a clutter-free display environment. Using a PC module not only reduces equipment costs, but also facilitates efficient space management and creates a simplified environment.

Short summary description Samsung ME95C Digital signage flat panel 2.41 m (95") LED 600 cd/m² Full HD Black:

Samsung ME95C, Digital signage flat panel, 2.41 m (95"), LED, 1920 x 1080 pixels

Long summary description Samsung ME95C Digital signage flat panel 2.41 m (95") LED 600 cd/m² Full HD Black:

Samsung ME95C. Product design: Digital signage flat panel. Display diagonal: 2.41 m (95"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.