location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 6330N 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 6330N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
971474
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 6330N 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 35 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 466 MHz
Long product name Ricoh Aficio SP 6330N 1200 x 1200 DPI A3 :
The long product name of Ricoh Aficio SP 6330N 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP 6330N - 1200 x 1200 dpi, 35ppm, 466 MHz, 256 MB, USB2.0, Ethernet 10 Base-TX Base-T/100
More>>>
Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:
The official description of Ricoh Aficio SP 6330N 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep one step ahead with the Aficio™SP 6330N. This monochrome laser printer enables you to create different types of office documents at high speed. Heavy paper, labels or envelopes – all are processed smoothly. Network capability is standard. Last but not least, this printer stands out by its affordability and low cost per page.

- Low print cost.
- High productivity: 35 ppm (A4).
- @Remote cost-accounting capability.
- Superior media handling.
- Standard Network Interface Card.

Short summary description Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio SP 6330N 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 6330N, Laser, 1200 x 1200 DPI, A3, 35 ppm, Network ready, Black, White

Long summary description Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio SP 6330N 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio SP 6330N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD. Network ready. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
6.8 s
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper tray media weight
60 - 216 g/m²
Multi-Purpose Tray media weight
52 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Processor frequency
466 MHz
Design
Product colour *
Black, White
Display
LCD
Power
Power consumption (max)
940 W
Power consumption (PowerSave)
3.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
478 mm
Depth
437 mm
Height
404 mm
Weight
22.5 kg
Packaging content
Drivers included
Yes
Bundled software
DeskTopBinder SmartDeviceMonitor for Client Font Manager 2000 Web Image Monitor Printer utility for Macintosh
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:11
Uk has collected 1 expert review for Ricoh Aficio SP 6330N 1200 x 1200 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%