location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDUP13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852333 show
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD duplicator
  • - Interface: SATA
  • - 14 GB/min
  • - Supported HDD sizes: 2.5,3.5"
  • - Display: LED
  • - 263 x 120 x 40 mm
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining :
The long product name of StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Standalone 1:3 SATA 2.5/3.5” Hard Drive Duplicator Eraser w/ Daisy Chain & HDD/SSD Sanitizer
More>>>
StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining:
The official description of StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clone or erase 2.5in/3.5in SATA hard drives, without a host computer connection

The SATDUP13 standalone HDD duplicator/eraser lets you copy up to three, or erase up to four SATA HDDs or SSDs simultaneously, without having to connect to a host computer. The duplicator/eraser works with any 3.5” or 2.5” SATA Hard Drive or Solid State Drive, and features an integrated LCD that makes it easy to monitor cloning/erasing performance.

The versatile 1-to-3 duplicator  features three operating modes for duplication, including Data Only, All Partitions, and Sector by Sector cloning. The SATDUP13 also offers several erase modes, including Quick Erase, Secure Erase, and Single-Pass/Multi-Pass Hard Drive Overwriting (DoD), which passes over the hard drive 3 times to ensure that the data has been completely wiped.

For increased scalability, the HDD duplicator/eraser features a unique daisy-chain port that gives you the option to combine multiple SATDUP13 units together, allowing up to four additional drives to be erased or copied with each added unit to help save you time.

For added compatibility with different drive types in duplication and quick erase applications, the SATDUP13 supports the use of various drive adapters. The below list of StarTech.com adapters have been specifically tested, to ensure compatibility with this drive duplicator:

SAT2IDEADP" text="2.5/3.5in IDE drives - SAT2IDEADP

SAT2MSAT25" text="mSATA drives - SAT2MSAT25

SAT32M225" text="M.2 (NGFF) drives - SAT32M225

With high-quality aluminum construction, the durable SATDUP13 is backed by a 2-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Securely erase up to four drives simultaneously, with single pass and multi pass HDD overwriting (DoD)
- Increase duplication/erasing capacity by daisy chaining multiple SATDUP13 units together for a scalable solution

Short summary description StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining:
This short summary of the StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining, HDD duplicator, SATA, Black, 14 GB/min, LED, RoHS

Long summary description StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining:
This is an auto-generated long summary of StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining based on the first three specs of the first five spec groups.

StarTech.com Standalone 1:3 SATA 2.5 / 3.5” Hard Drive Duplicator and Eraser w/ Daisy Chaining. Product type: HDD duplicator, Interface: SATA, Product colour: Black. Supported HDD sizes: 2.5,3.5", Supported HDD interfaces: Serial ATA III. AC input voltage: 110 - 240 V. Dimensions (WxDxH): 263 x 120 x 40 mm, Weight: 950 g. Package width: 450 mm, Package height: 82 mm, Package weight: 2.5 kg

Features
Product type *
HDD duplicator
Interface *
SATA
Product colour
Black
Transfer rate
14 GB/min
Display
LED
Compliance certificates
RoHS
Hard drive
Supported HDD sizes
2.5, 3.5"
Supported HDD interfaces
Serial ATA III
Power
AC input voltage
110 - 240 V
Weight & dimensions
Dimensions (WxDxH)
263 x 120 x 40 mm
Weight
950 g
Packaging data
Package width
450 mm
Package height
82 mm
Package weight
2.5 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 45 °C
Country Distributor
United Kingdom 1 distributor(s)