location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDUP11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852586 show
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:39:33
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com SATDUP11 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DUPLICATE AND ERASE SATA DRIVES: This standalone 1:1 SATA drive duplicator / cloner and eraser / sanitizer supports 2.5/3.5"" hard drives; Ideal for disk backup, recovery & restore or system setup and deployments
  • - DUPLICATION AND ERASE MODES: 3 Duplication Modes: Up to 14 GB/min Sector-by-Sector (Whole Disk), System & File, and All Partitions Copy; 4 Erase Modes: Quick Erase, Secure Erase, Single and 3-Pass Overwrite (DoD / NIST SP 800-88 Rev 1 Clear)
  • - DRIVE COMPATIBILITY: Supports 2.5/3.5"" SATA HDDs/SSDs of any capacity; Includes HDD rubber pads SATA cables; Supported Interfaces with Adapter: eSATA, mSATA, IDE (SAT2IDEADP), M.2 SATA (SAT32M225) sold separately
  • - LCD MENU DISPLAY: Use push button navigation to select duplication/cloning & erase modes and display drive info/errors; Use Copy & Compare to verify your cloned drive with the source drive when complete
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this harddrive wiper and copier is backed for 2 years including free lifetime 24/5 multilingual technical assistance
Warranty: 2 Years
Long product name StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent :
The long product name of StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD / SSD Disk Cloner / Copier / Wiper / Sanitizer, Cloning / Recovery Tool, LCD Display, TAA Compliant, OS Independent (SATDUP11)
More>>>
StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent:
The official description of StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clone or Erase 2.5in/3.5in SATA hard drives, without a host computer connectionThe SATDUP11 standalone hard drive duplicator eraser enables you to copy 1-to-1, or erase up to 2 SATA hard drives simultaneously without a host computer.Featuring three modes of standalone drive duplication including Data Only, All Partitions, and Sector by Sector, the HDD copier offers high performance duplication, and has been tested for speeds up to 14GB per minute.As a hard drive eraser the SATDUP11 is capable of erasing two drives simultaneously with several different modes available including Quick Erase, Secure Erase, and Single-Pass / Three-Pass Hard Drive Overwrite (DoD) -- which passes over the hard drive 3 times to ensure that the data has been completely wiped.Complete with integrated LCD display, and support for 2.5” and 3.5” SATA I/II/III hard drives (HDD) and Solid State Drives (SSD), the SATDUP11 is a user-friendly all-in-one solution for any application requiring hard drive duplication or erasing.For added compatibility with different drive types in duplication and quick erase applications, the SATDUP11 supports the use of various drive adapters. The below list of StarTech.com adapters have been specifically tested, to ensure compatibility with this drive duplicator:2.5/3.5in IDE drives - SAT2IDEADPmSATA drives - SAT2MSAT25M.2 (NGFF) drives - SAT32M225The SATDUP11 features high quality aluminum construction, and is backed by a 2-year StarTech.com warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent:
This short summary of the StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent, HDD duplicator, 1 copies, SATA, Compare, Copy, Erase, Black, Aluminium

Long summary description StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent:
This is an auto-generated long summary of StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent based on the first three specs of the first five spec groups.

StarTech.com 1:1 Standalone Hard Drive Duplicator & Eraser, SATA HDD/SSD Disk Cloner & Eraser, LCD display, TAA Compliant, OS Independent. Product type: HDD duplicator, Number of simultaneous copies: 1 copies, Interface: SATA. HDD capacity: 4 TB, Supported HDD sizes: 2.5,3.5", Supported HDD interfaces: Serial ATA. Power consumption (typical): 60 W, AC input voltage: 100 - 240 V, Input current: 1.4 A. Dimensions (WxDxH): 130 x 80 x 30 mm, Weight: 358 g. Package width: 187 mm, Package depth: 265 mm, Package height: 123 mm

Features
Product type *
HDD duplicator
Number of simultaneous copies *
1 copies
Interface *
SATA
Duplicator operating modes
Compare, Copy, Erase
Product colour
Black
Housing material
Aluminium
Transfer rate
14 GB/min
Display
LCD
Compliance certificates
RoHS
Certification
CE, FCC, REACH
Hard drive
HDD capacity
4 TB
Supported HDD sizes
2.5, 3.5"
Supported HDD interfaces
Serial ATA
Power
Power consumption (typical)
60 W
AC input voltage
100 - 240 V
Input current
1.4 A
Output voltage
12 V
Output current
5 A
Included power plug types
EU, NA, UK
Weight & dimensions
Dimensions (WxDxH)
130 x 80 x 30 mm
Weight
358 g
Packaging data
Package width
187 mm
Package depth
265 mm
Package height
123 mm
Package weight
1.6 kg
Package length
26.5 cm
Packaging content
Cables included
SATA
AC adapter included
Yes
Manual
Yes
Number of pads included
2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 85 °C
Logistics data
Master (outer) case length
550 mm
Master (outer) case width
521 mm
Master (outer) case height
403 mm
Products per master (outer) case
16 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)