location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI150WN1X1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852494 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI WLAN
  • - 150 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Internal Chipset: Ralink RT3060F
Warranty: 2 Year Warranty
Long product name StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi :
The long product name of StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi WiFi N PCI Card - 802.11n PCI - Wireless NIC
More>>>
StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi:
The official description of StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Wireless-N connectivity to a desktop PC through a PCI slot

The PCI150WN1X1 PCI Wireless N card lets you add high speed 802.11n network connectivity to almost any PCI-enabled desktop/workstation PC. Using a 1T1R (1 Transmitter, 1 Receiver) design over the 2.4GHz frequency, the card supports data rates up to 150Mbps.

Providing a versatile wireless solution, this WiFi N adapter offers support for standard and advanced security options such as WEP, WPA and WPA2. Also included are Quality of Service (QoS) supports for traffic management, quick and easy device connection through WiFi Protected Setup (WPS) and backward compatibility with 802.11b/g networks (11/54Mbps).

For flexible installation options, the card comes equipped with a standard profile bracket and includes a low-profile/half-height bracket suitable for installation in a small form factor PC.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Ensure a fast, reliable connection to wireless routers and access points with 802.11n compatibility
- Configure an efficient and secure network connection with support for the latest wireless network security protocols and QoS
- Fits into full or low profile/small form factor (SFF) systems, with a dual profile design

Short summary description StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi:
This short summary of the StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi, Internal, Wireless, PCI, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s

Long summary description StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi:
This is an auto-generated long summary of StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi based on the first three specs of the first five spec groups.

StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi. Internal. Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Interface *
WLAN
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.484 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
TKIP, WEP, WPA
Design
Internal *
Yes
Antenna
No
Antenna connector type
R-SMA
Chipset
Ralink RT3060F
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
129 mm
Depth
65 mm
Height
18 mm
Weight
45 g
Packaging data
Package width
136 mm
Package depth
163 mm
Package height
32 mm
Package weight
150 g
Other features
Gain
2 dBi
Country Distributor
United Kingdom 1 distributor(s)