StarTech.com Dual 2.5” to 3.5" Hard Drive Bay Mounting Bracket - 2.5" to 3.5" HDD / SSD Mounting Bracket w/ SATA Power and Data cabling
Mount two 2.5in SATA SSDs/HDDs into a single 3.5in drive bay
The BRACKET25X2 Dual hard drive mounting bracket kit lets you install two 2.5in SATA hard drives (HDD) or solid state drives (SSD) into a single 3.5in mounting bay -- enabling you to significantly increase the performance of your desktop by adding the speed of a 2.5in SSD.
Maximize the internal mounting space of your computer, by installing two 2.5in hard drives in the same 3.5in bay. The bracket can be used with SATA hard drives and solid states
For a hassle-free installation, the hard drive mounting kit includes all required data and power cabling for both SATA drives. Plus, the bracket can support IDE drives when using our 2.5in to 3.5in IDE Hard Drive cable adapter (IDE4044).
The BRACKET25X2 features solid steel construction, and is backed by a StarTech.com lifetime warranty and free lifetime technical support.
The StarTech.com Advantage
- Maximize internal mounting space, by installing two 2.5in drives into a single 3.5in mounting bay
- Improve the performance speed of your desktop computer by adding 2.5in solid state drives into a 3.5in mounting bay
- Guaranteed reliability with solid aluminum construction and lifetime StarTech.com warranty
StarTech.com Dual 2.5" to 3.5" HDD Bracket for SATA Hard Drives - 2 Drive 2.5" to 3.5" Bracket for Mounting Bay, 8.89 cm (3.5"), Carrier panel, 2.5", Stainless steel, Steel, REACH, CE, TAA
StarTech.com Dual 2.5" to 3.5" HDD Bracket for SATA Hard Drives - 2 Drive 2.5" to 3.5" Bracket for Mounting Bay. Size (imperial): 8.89 cm (3.5"), Type: Carrier panel, HDD size: 2.5". Width: 102 mm, Depth: 116 mm, Height: 22 mm. Package dimensions (WxDxH): 140 x 165 x 38 mm, Package width: 140 mm, Package depth: 165 mm. Cables included: SATA, Number of lock keys included: 13 pc(s). Sustainability certificates: RoHS