location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Thinkpad 9cell Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thinkpad 9cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0C52864 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887770917130 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:56:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Thinkpad 9cell Battery :
The long product name of Lenovo Thinkpad 9cell Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thinkpad Battery 57++ (9 cell)
More>>>
Lenovo Thinkpad 9cell Battery:
The official description of Lenovo Thinkpad 9cell Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay unplugged longer with these genuine Lenovo batteries. These rechargeable batteries use Lithium-Ion technology and can be used as replacement for aging system batteries or as a convenient spare battery.Lithium-Ion (Li-Ion) technology 9 cell system battery Over-discharge protection to prolong the life of the battery Battery energy (Watt-hours): 100Wh Battery Safeguard chip authenticates with Lenovo systems.

Short summary description Lenovo Thinkpad 9cell Battery:
This short summary of the Lenovo Thinkpad 9cell Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Thinkpad 9cell, Battery

Long summary description Lenovo Thinkpad 9cell Battery:
This is an auto-generated long summary of Lenovo Thinkpad 9cell Battery based on the first three specs of the first five spec groups.

Lenovo Thinkpad 9cell. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery capacity
100 Wh
Other features
Compatible products
ThinkPad L440, L540, T440p, T540p(Dual), T540p(Quad), W540
Number of batteries included
1 pc(s)
Logistics data
Harmonized System (HS) code
84732990
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)