location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J9S77.13E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 4500 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 2 W
  • - AC 270 W
Long product name BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black :
The long product name of BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1080p, 13000:1, 1.07B, 190W, 3000AL, Zoom 1.1:1, black
More>>>
BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black:
The official description of BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Best Value Choice for Small-Medium Space
Featuring a brightness of 3000 ANSI lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly, MX505 offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Power Saving , Eco Friendly

World-Leading SmartEco Technology for a Greener Environment
As the first DLP brand to incorporate Philips' ImageCare technology into its projector lamp system, BenQ has taken a further leap, developing its own SmartEco Technology to perfect what DLP can do for energy saving in the 21st century classroom. Built with this brand new invention, the MX505 brings together uncompromised brightness, exquisite picture quality and optimized lamp life through innovative features.

SmartEco Mode
The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.
- Normal Mode 296W Projector Power Consumption by Average
- SmartEco Mode Enhanced Details in Darkened Scenes 163W Projector Power Consumption by Average

LampSave Mode
Projector lamp replacement costs make up the biggest part of the total cost of projector ownership. The LampSave Mode is designed to adjust the lamp power dynamically by content brightness level to extend projector lamp life significantly by 50%! The lamp replacement frequency is also reduced by up to 50% to lower the replacement costs.

No Source Detected Mode
The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.
- Source Detected 100% Lamp Power
- No Source Detected 30% Lamp Power

0.5W in Standby Mode
When inactive, the MX505 keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Audio Pass Through
With the built-in speaker, the MX505 can be used as an audio system when it's on the standby mode. This saves you the trouble as well as the extra budget for getting a separate audio system.

Hassle-Free Projector Maintenance

Upper Lamp Door for Easy Lamp Access
The upper lamp door is designed for it managers to replace the projector lamp safely and quickly. should the projector lamp go out in the middle of the class, it can be replaced without delaying the class.

Teaching Template
To make your teaching job easier, BenQ has added the teaching template function to the MX505. Now, with four different line pattern designs to choose from - Letter Formation, Musical Staff, Worksheet and Coordinate Chart, you can easily write or draw on whiteboards as well as blackboards without the need of drawing lines or charts.

Quick Installation
By pressing Quick Intall key on the remote control, installer can quickly acces to installation related functions in the OSD menu.

ecoFACTS Label
ecoFACTS can tell you how eco-friendly BenQ products are!

Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black:
This short summary of the BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX505, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black:
This is an auto-generated long summary of BenQ MX505 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black based on the first three specs of the first five spec groups.

BenQ MX505. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
102 kHz
Vertical synchronization (min)
23 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
HDCP
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
283 mm
Depth
222 mm
Height
95 mm
Weight *
1.8 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)