BenQ logo

BenQ RP650 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83766
Info modified on:
25 Oct 2022, 13:27:17
Long product name BenQ RP650 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD LED Touchscreen Black:

65" LED, 1920 x 1080, 16:9, 360cd/m2, 4000:1, 8ms, Composite, S-Video, Component, DisplayPort, VGA, 2 x HDMI, USB A, Mini B USB, 67kgRS232

BenQ RP650 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD LED Touchscreen Black:

Get Interactive and Fun with Your Class Today

BenQ RP650 Interactive Flat Panel combines the power of optical touch technology and multimedia connectivity to keep students actively engaged in the class and maximize the learning experience with fun and joy.

Short summary description BenQ RP650 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD LED Touchscreen Black:

BenQ RP650, 165.1 cm (65"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description BenQ RP650 computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD LED Touchscreen Black:

BenQ RP650. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.