location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
117-LE5430
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i3 i3-3120M 2.5 GHz
  • - 35.6 cm (14") LED backlight
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 320 GB HDD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver :
The long product name of DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude E5430 - Intel Core i3-3120M (3M Cache, 2.50 GHz), 4GB 1600MHz DDR3 SDRAM, 320GB 7200rpm SATA HDD, Intel HD Graphics 4000, 35.56 cm (14 ") LED, Gigabit Ethernet, 802.11g/n, Windows 7 Professional 64-bit
More>>>
DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver:
The official description of DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover true go-anywhere productivity
Bring affordable mobility to your workforce with the powerful Latitude E5430 laptop.

Agile performance
Unleash your productivity with a range of performance options, including solid-state drives, cutting-edge Intel® Core™ processors and HD graphics.

Versatile usage
Work comfortably with easy docking and the help of design features intended to make your time in front of the screen as productive as possible, anywhere you work.

Effective collaboration
With a high-performance antenna and the latest wireless and broadband connectivity options, including mobile broadband, you don’t have to be inside an office to be at work.

Business-class control
Help protect your data and help your IT administrators stay in control. Through various available hardware and software components, Latitude is easy to manage and maintain over the course of its long life cycle.

Confident security
Help safeguard your data and meet compliance standards with a complete array of available protections, including Trusted Platform Module (TPM), Dell Data Protection | Access and Dell Data Protection│Encryption.

Efficient manageability
From deployment to ongoing maintenance and support, Latitude can help you simplify IT management with remote access, remote battery and BIOS management capability and optional Intel® vPro™ technology for efficient out-of-band management.

Long-term stability backed by proven service
Invest in a laptop that provides long-term stability through a carefully planned and executed evolutionary life cycle and managed transitions.

Built-in IT support with optional Intel® Small Business Advantage
Help simplify IT maintenance while increasing security and productivity with available Intel® Core™ processors featuring Intel® Small Business Advantage.

Inspired design
Discover real-world durability and dependability in a laptop designed for the rigors of work on the move.

Long lasting durability
Travel with confidence knowing that the Latitude E5430 is protected. From its mag-alloy reinforced chassis to its aluminum LCD back cover, the E5430 is a capable partner.

The right fit
No matter which Latitude you choose, your organization benefits from seamless integration with other Latitude E-Family laptops, docking stations and accessories.

Environmentally conscious design
Latitude can help your organization meet its environmental goals with an energy-efficient design that’s brominated flame retardant (BFR) and PVC free.

Short summary description DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver:
This short summary of the DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5430, Intel® Core™ i3, 2.5 GHz, 35.6 cm (14"), 4 GB, 320 GB, Windows 7 Professional

Long summary description DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver:
This is an auto-generated long summary of DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver based on the first three specs of the first five spec groups.

DELL Latitude E5430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Grey, Silver. Weight: 2.04 kg

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Touchscreen *
No
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3120M
Processor cores
2
Processor threads
4
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
4G WiMAX
No
Networking standards
IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Built-in touchpad
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71465
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
350 mm
Depth
240 mm
Height (front)
2.99 cm
Height (rear)
3.25 cm
Weight *
2.04 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:15:45
Uk has collected 6 expert reviews for DELL Latitude E5430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2014-05-24 01:15:43
It’s funny to think of older technologies as a niche, but most businesses have done away with many of the technologies that were commonplace in the 1990s and early 2000s. The Dell Latitude E5430 laptop is for veteran users who can’t let go of VGA monitors...
Bottom line The Dell Latitude E5430 laptop is for veteran users who can't let go of VGA monitors, ExpressCards, and optical discs...
0%
pcmag.com
Updated:
2014-05-24 01:15:43
It's funny to think of older technologies as a niche, but most businesses have done away with many of the technologies that were commonplace in the 1990s and early 2000s. The Dell Latitude E5430 laptop is for veteran users who can't let go of VGA monitors...
Good Anti-glare screen. Decent battery life for third-generation Intel Core processor. Removable battery. Lots of legacy ports.
Bad Screen a little dull. 1,366 by 768 resolution screen. Some fan noise during heavy computing runs...
Bottom line The Dell Latitude E5430 laptop is for veteran users who can't let go of VGA monitors, ExpressCards, and optical discs...
70%
computershopper.com
Updated:
2014-05-24 01:15:43
& Design With the laptop world steaming full throttle to the land of thin and light, the Dell Latitude E5430 might seem like a bit of a throwback, or at least an unglamorous workhorse. The fact is, though, not everyone needs a super-slim notebook—or t...
Good Snappy performance, Excellent battery life and power management features, Very comfortable keyboard deck...
Bad A bit heavy and bulky for a 14-inch laptop, Initial glitches accessing our home network...
Bottom line This Dell offering won't charm lovers of thin and light notebooks, but its impressive performance and battery life along with a reasonable price and good looks make it a tantalizing package for keyboard jocks more concerned with productivity than ple...
80%