location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite M50-A-11C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite M50-A-11C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKPNE-00R00UEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2022 09:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite M50-A-11C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium, Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3L-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 750 GB HDD
  • - NVIDIA® GeForce® GT 740M 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7 h
  • - Windows 8.1 64-bit
Warranty: 1 year
Long product name Toshiba Satellite M50-A-11C :
The long product name of Toshiba Satellite M50-A-11C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (3M Cache, up to 2.60 GHz), 15.6" 1366 x 768 TFT (HD), 6GB DDR3, 750GB HDD, NVIDIA GeForce GT 740M + Intel HD Graphics 4400, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0 + LE, USB 3.0 x 2, USB 2.0 x 1, HDMI, WebCam, Windows 8.1
More>>>
Short summary description Toshiba Satellite M50-A-11C:
This short summary of the Toshiba Satellite M50-A-11C data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite M50-A-11C, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Toshiba Satellite M50-A-11C:
This is an auto-generated long summary of Toshiba Satellite M50-A-11C based on the first three specs of the first five spec groups.

Toshiba Satellite M50-A-11C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8.1. Product colour: Aluminium, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:47:26
Uk has collected 28 expert reviews for Toshiba Satellite M50-A-11C and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2014-05-18 02:47:26
A significant chunk of the laptop market is still taken up by traditional notebooks that trounce Ultrabooks with larger screens, more versatile specifications and lower prices than many of Intel's hyped-up machines can currently match.The Satellite M50-A-...
Good Fast processor, Discrete graphics card, Reasonable battery life, Good keyboard, Affordable...
Bad Average build quality, Poor, quality screen, Unimaginative design, Terrible speakers, No SSD...
Bottom line The M50 falls down when it comes to its screen quality and physical design, but it's not as if its rivals are any better in this regard – every other machine here makes do with a 1,366 x 768 panel of middling quality, and none offer much more than typica...
70%
techradar.com/au/
Updated:
2014-05-18 02:47:26
A significant chunk of the laptop market is still taken up by traditional notebooks that trounce Ultrabooks with larger screens, more versatile specifications and lower prices than many of Intel's hyped-up machines can currently match.The Satellite M50-A-...
Good Fast processor, Discrete graphics card, Reasonable battery life, Good keyboard, Affordable...
Bad Average build quality, Poorquality screen, Unimaginative design, Terrible speakers, No SSD...
Bottom line The M50 is a mid-range machine, but it's clear that Toshiba's budget has swung towards the components: the Core i5 processor is one of the fastest we've seen in a mid-range notebook, and the discrete Nvidia core is better than integrated Intel chipsets an...
70%
pcadvisor.co.uk
Updated:
2014-05-18 02:47:26
There are several models in the M50 range, equipped with a variety of both Intel and AMD processors and with prices varying from £400 to £600. However, we reviewed the M50-A-11Q model, which typically costs £449 from a number of online retailers, and whic...
Bottom line The M50-A-11Q provides very respectable performance, battery life and build quality at a competitive price. It's not perfect, and the screen's limited viewing angles are a clear weakness. Even so, it's well worth considering if you're on a tight budget an...
80%
expertreviews.co.uk
Updated:
2014-05-18 02:47:26
Toshiba’s M50-A-11C sits halfway between a slim ultraportable and a powerful general purpose laptop, both in terms of its specification and its price. Its thin chassis measures just 21mm thick, but you’ll find a good variety of ports round the side, inclu...
Bottom line A powerful laptop with dedicated graphics and a superb battery life for £550, but its below average screen holds it back...
80%
notebookcheck.net
Updated:
2014-05-18 02:47:26
Toshiba's Satellite M50-A series is aimed at the consumer market (without Toshiba specifying a dedicated target audience on its product pages ). All of the laptops within this series ship with the same chassis and the same screen (1366 x 768 pixels, TN LE...
Good Fancy design, Rather quiet operation given the form factor, Decent keyboard, Wellpositioned ports, Gamingfriendly, Wellbehaved fan, Decent speakers (for a laptop)...
Bad Dark subpar display, Sharp edges close to the palm rest, No maintenance options, No upgrade options, Battery soldered to the device, Fan buzzes under full load...
Bottom line Toshiba Satellite M50-A-11L, provided by Toshiba.Our review may already have revealed that we weren't entirely satisfied with the Toshiba Satellite M50-A-11L - there are just too many (often unnecessary) real-life disadvantages for them to be ignored.The...
76%
Country Distributor
United Kingdom 1 distributor(s)