location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4000 mouse Office Ambidextrous RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E8H26AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z4000 mouse Office Ambidextrous RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Purple
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AA
Warranty: 2 year limited
Long product name HP Z4000 mouse Office Ambidextrous RF Wireless Optical :
The long product name of HP Z4000 mouse Office Ambidextrous RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz, 2xAA, 94g, Purple
More>>>
HP Z4000 mouse Office Ambidextrous RF Wireless Optical:
The official description of HP Z4000 mouse Office Ambidextrous RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your PC is thin and so should your accessories. This mouse is the perfect balance of portability and comfort.
No software to install - just plug in and go. The familiar mouse experience is a key product feature, as you may not want to learn touch scrolling or gestures.
Design is critical and the Z4000 compliments the key trends across PCs. With a silver base and polished black top cover - it’s the black dress of mice (it goes well with everything).

Short summary description HP Z4000 mouse Office Ambidextrous RF Wireless Optical:
This short summary of the HP Z4000 mouse Office Ambidextrous RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4000, Ambidextrous, Optical, RF Wireless, Purple

Long summary description HP Z4000 mouse Office Ambidextrous RF Wireless Optical:
This is an auto-generated long summary of HP Z4000 mouse Office Ambidextrous RF Wireless Optical based on the first three specs of the first five spec groups.

HP Z4000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Purple

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Purple
Ergonomics
On/off switch
Yes
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
101.7 mm
Depth
64.6 mm
Height
25 mm
Weight
94 g
Packaging data
Quantity per pack *
1 pc(s)
Package weight
172 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Logistics data
Country of origin
China
Country Distributor
Polska 1 distributor(s)