HP logo

HP Z3200 mouse Office Ambidextrous RF Wireless 1600 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302541
Info modified on:
14 Jun 2024, 15:38:41
Warranty:
2 year limited
Long product name HP Z3200 mouse Office Ambidextrous RF Wireless 1600 DPI:

Wireless, White, 119g

HP Z3200 mouse Office Ambidextrous RF Wireless 1600 DPI:

- A small profile and powerful tracking, powered by blue optics, make the Z3200 the mouse that works where you do - on surfaces like marble, granite, and carpet.
- The combination of its powerful blue light beam and high-precision optics allow this mouse to work on nearly any surface.
- Simply plug in the USB receiver and begin using.
- Its small size easily fits in your hand. It has only the features you need, making using it easy and delightful.

Short summary description HP Z3200 mouse Office Ambidextrous RF Wireless 1600 DPI:

HP Z3200, Ambidextrous, RF Wireless, 1600 DPI, White

Long summary description HP Z3200 mouse Office Ambidextrous RF Wireless 1600 DPI:

HP Z3200. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Laser colour: Blue. Power source: Batteries. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.