Apple logo

Apple iPhone 4S 8.89 cm (3.5") Single SIM iOS 5 3G 8 GB Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47603
Info modified on:
14 Oct 2022, 17:33:31
Long product name Apple iPhone 4S 8.89 cm (3.5") Single SIM iOS 5 3G 8 GB Black:

8GB, 3.5" 960 x 640, 500 cd/m2, 8MP Camera, MP3, 802.11b/g/n, Bluetooth 4.0, Assisted GPS & GLONASS, Black

Short summary description Apple iPhone 4S 8.89 cm (3.5") Single SIM iOS 5 3G 8 GB Black:

Apple iPhone 4S, 8.89 cm (3.5"), 960 x 640 pixels, 8 GB, 8 MP, iOS 5, Black

Long summary description Apple iPhone 4S 8.89 cm (3.5") Single SIM iOS 5 3G 8 GB Black:

Apple iPhone 4S. Display diagonal: 8.89 cm (3.5"), Display resolution: 960 x 640 pixels. Processor frequency: 1 GHz, Processor family: Apple. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 5. Product colour: Black. Weight: 140 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.