location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-95407 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032339335
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 15:52:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Overvoltage protection module against overvoltage
  • - Overvoltage protection : Nominal discharge current (In) - 5 kA
  • - Switch - secured against unintentional switch-off
  • - Horizontal 19" installation in the rack
  • - Rotation of the cans: 35°
  • - Housing: Aluminum profile
  • - Plastic components made of ABS UL-94V-0
  • - Input: earthing contact plug CEE 7/7, 230 Vac / 16 A
  • - Output: appliance sockets 7 x socket outlet with earthing contact DIN 49440, max. 16 A per output
  • - Supply cable: cable cross-section: 1.5 mm² , length: 2 m
  • - Dimensions: 482.6 mm (19") x 45 (1U) x 45 mm (HxWxD)
Long product name Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection :
The long product name of Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Aluminum PDU, rackmountable, 7x safety outlet 16A Plug, 250VAC 50/60Hz, switch, surge Protection
More>>>
Short summary description Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection:
This short summary of the Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection, 2 m, Type F, Silver, Aluminium, China, 7 AC outlet(s)

Long summary description Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection:
This is an auto-generated long summary of Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection based on the first three specs of the first five spec groups.

Digitus aluminum outlet strip with switch, 7 safety outlets, 2 m supply with surge protection. Cable length: 2 m, AC outlet types: Type F, Product colour: Silver. AC outlets quantity: 7 AC outlet(s). AC input voltage: 250 V, AC input frequency: 50 - 60 Hz, Maximum input power: 4000 W. Cable colour: Black. Package width: 115 mm, Package depth: 50 mm, Package volume: 2903.75 cm³

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)