location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9114120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511911415 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 14:26:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HELP RELIEVE PRESSURE AND FATIGUE - This Fellowes self-adjusting gel mouse mat with wrist support conforms to your wrist for personalised comfort which helps relieve pressure and fatigue whilst mousing
  • - STAIN RESISTANT GEL - This stain resistant gel wrist rest has the ability to be wiped clean with a damp cloth due to its smooth surface making it perfect for any environment
  • - SUPERIOR TRACKING SURFACE - Improve performance whilst working with this optical-friendly mouse pad which features a superior tracking surface, making it perfect for use at your office desk or in the home
  • - VIBRANT DESIGN - Designed with style in mind, this Fellowes mouse pad compliments any workspace with its vibrant design and its soothing transparent gel which also provides comfort and support for your wrist
  • - NON-SKID RUBBER BACKING - To prevent frustration in the workplace or at home, we have incorporated a non-skid rubber backing to the mouse pad which keeps wrist rest in place and prevents it from slipping around
  • - PRODUCT DIMENSIONS - The dimensions for the Fellowes Crystals Gel mouse mat are: H15 x W202 x D230mm
  • - WARRANTY - This mouse mat comes with a 5-year warranty and access to top quality customer service to help with any quires you may have
Warranty: 5 Years
Long product name Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue :
The long product name of Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue
More>>>
Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue:
The official description of Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This self adjusting gel mouse mat with wrist support allows personalised comfort as the wrist rest has the ability to conform to your wrist, which helps relieve pressure and fatigue whilst using your mouse. With the easy clean surface, the design allows you to wipe the mouse pad clean with a damp cloth, making it ideal for all environments. To prevent frustration in the workplace or at home, Fellowes have incorporated a non-skid rubber backing to the mouse mat which keeps wrist rest in place and prevents it from slipping around. Fellowes understand that bad working habits cause many of us physical health problems and fatigue. By using this knowledge Fellowes have created a comprehensive range of ergonomic solutions like this designed mouse mat, that help you enjoy a more comfortable and productive workspace.

Short summary description Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue:
This short summary of the Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue, Blue, Monochromatic, Gel, Plastic, Wrist rest

Long summary description Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue:
This is an auto-generated long summary of Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue based on the first three specs of the first five spec groups.

Fellowes Mouse Mat Wrist Support - Crystals Gel Mouse Pad with Non Slip Rubber Base - Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Blue. Width: 202 mm, Depth: 230 mm. Product colour: Blue, Surface coloration: Monochromatic, Material: Gel, Plastic, Wrist rest

Performance
Surface coloration *
Monochromatic
Material
Gel, Plastic
Wrist rest *
Yes
Product colour *
Blue
Warranty period
5 year(s)
Weight & dimensions
Width *
202 mm
Weight & dimensions
Depth *
230 mm
Thickness
1.5 cm
Weight
320 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)