location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70A5000VSP
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2012 Standard
  • - Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - 1 TB DVD-ROM
  • - Tower (4U) 280 W
Long product name Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard :
The long product name of Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1225 V3 3.2 GHz, 2 x 500GB HDD, 4GB DDR3 RAM, Gigabit Lan, DVD ROM, Windows Server 2012 Standart
More>>>
Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard:
The official description of Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enterprise-Class
The ThinkServer TS140 is a true server with enterprise-class Intel® Xeon® E3-1200 v3 series processors — providing a 15-percent performance increase over our previous-generation towers so you have the power you need to run your business effectively. And because we know you need to be able to count on the TS140, it includes reliability features such as error correcting code (ECC) memory and an onboard storage controller with the capability of implementing up to RAID 5 to safeguard your data.

Easy to Own
What do we mean when we say easy to own? In addition to being affordable, the TS140 is upgradeable. You can add up to 16TB of storage, up to 32GB of memory, and have 4 PCI/PCIe slots so you can grow the TS140 as your needs dictate. We also mean the TS140 is easy to manage. It offers simple tools for deployment, monitoring, and ongoing management. For example, the TS140 comes standard with the latest Intel Advanced Management Technology (AMT) 9.0 so, for many models, you can access and manage your server from a remote location.

Whisper-Quiet
At 26 decibels, the acoustics of the TS140 are 40 percent quieter than its predecessor and impressively quiet for any server. That's less noise than you'll find in a typical library. Plus, it's ENERGY STAR-certified, so it's easy on the environment and easy on your power bills.

Short summary description Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard:
This short summary of the Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS140, 3.2 GHz, E3-1225V3, 4 GB, DDR3-SDRAM, 1 TB, Tower (4U)

Long summary description Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard:
This is an auto-generated long summary of Lenovo ThinkServer TS140 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 280 W Windows Server 2012 Standard based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS140. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1225V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 280 W. Operating system installed: Windows Server 2012 Standard. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1225V3
Processor frequency *
3.2 GHz
Processor boost frequency
3.6 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C226
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
84 W
Processor cache type
Smart Cache
Processor socket
LGA 1150 (Socket H3)
Supported processor sockets
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Haswell
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR14U
Scalability
1S
Embedded options available
Yes
Thermal solution specification
PCG 2013D
Graphics & IMC lithography
22 nm
Processor series
Intel Xeon E3-1200 v3
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1, 5, 10
Optical drive type *
DVD-ROM
Internal drive bays
4
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics P4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Number of displays supported (on-board graphics)
3
Network
LAN controller
Intel® I217
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Mini DisplayPorts quantity
2
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI slots
2
PCI Express slots version
3.0
Design
Chassis type *
Tower (4U)
Software
Operating system installed *
Windows Server 2012 Standard
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
75461
Power
Power supply *
280 W
Number of main power supplies
1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
175 mm
Depth
431 mm
Height
375 mm
Weight
13 kg
Packaging content
Cables included
AC
Other features
Graphics card
HD Graphics P4600
Graphics card family
Intel