location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT15CMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851756 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x Apple Lightning (8-pin) Connector_x000D_
  • - 1x USB-A male connector_x000D_
  • - Offers 15cm in cable length_x000D_
  • - Reversible Lightning connector_x000D_
  • - Aluminum-Mylar Foil with Braided Shielding_x000D_
  • - Supports high-speed USB data transfer rates of up to 480 Mbps_x000D_
Warranty: 2 Years
Long product name StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black :
The long product name of StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 15cm (6in) Short Black Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad - Charge and Sync Cable (USBLT15CMB)
More>>>
StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black:
The official description of StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge and Sync your Apple Lightning-equipped devices with reduced clutter

The USBLT15CMB 6in/15cm Black Lightning to USB Cable for iPhone, iPod and iPad enables close-range syncing and charging of your Lightning-enabled mobile digital devices. The cable is colored to suit black mobile devices and is short enough to minimize the clutter of excess cable, making it ideal for charging in your vehicle or for syncing to your laptop. Plus, the shorter cable design provides a portable solution that makes it perfect for carrying as a tablet or laptop accessory.

The reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Eliminates unnecessary clutter with a shorter cable design
- Simple to store in a tablet or laptop carrying case, as a portable connectivity solution
- Complements your black Apple mobile devices

Short summary description StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black:
This short summary of the StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black, 0.15 m, Lightning, USB A, Male, Male, Black

Long summary description StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black:
This is an auto-generated long summary of StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black based on the first three specs of the first five spec groups.

StarTech.com 15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - Black. Cable length: 0.15 m, Connector 1: Lightning, Connector 2: USB A. Weight: 5 g. Quantity per pack: 1 pc(s), Package width: 153 mm, Package depth: 202 mm. Master (outer) case width: 333 mm, Master (outer) case length: 357 mm, Master (outer) case height: 324 mm

Features
Cable length *
0.15 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
Black
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Compatibility
iPhone / iPod / iPad
Certification
CE, REACH
Weight & dimensions
Weight
5 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
153 mm
Package depth
202 mm
Package height
22 mm
Package weight
53 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
333 mm
Master (outer) case length
357 mm
Master (outer) case height
324 mm
Products per master (outer) case
60 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Sverige 3 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)