location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4730G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM217AA#ABB
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 119.4 cm (47") 1366 x 768 pixels LCD 800 cd/m²
  • - 12 ms
  • - Ethernet LAN
Warranty: Limited three-year parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black :
The long product name of HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47" 1366 x 768 800 cd/m², 178/178°, 12 ms, VGA/DisplayPort/USB 2.0/RS-232C, 29000g, Black
More>>>
HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black:
The official description of HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for eye-popping video wall installations that attract customer attention, the HP LD4730G with integrated Corning® Gorilla® Glass delivers stunning display technology and performance plus a micro-thin bezel that’s virtually invisible when tiled.

Smart technology.
Use simplified Video–Over–Ethernet (VOE), an HP-exclusive video input, to more efficiently manage and deploy network-attached digital signage displays (DSDs) over the enterprise. VOE also helps simplify installation and cabling, increase flexibility, and reduce your cost of deployment. Associate up to 12 DSDs with a single media player. HP makes it easy to manage associations remotely from any computer on the network, helping you save time and money. Video inputs on the DSDs provide expansive connectivity options for a range of devices.

Out-of-the-box productivity.
HP Network Sign Manager Software helps you remotely control and manage your DSD and your message. The integrated software enables “on-the-fly” command and setting changes to one or more DSDs from a single source—perfect for businesses with multiple LAN-connected displays in different locations like stores, lobbies, offices, and travel hubs.

HP DreamColor quality.
These DSDs continue HP’s leading color management technology to help ensure simplified color matching on all your displays and keep your video wall at peak performance with vibrant colors and deep rich tones. The HP DreamColor Calibration Solution (sold separately) delivers host-less color calibration for all displays in the video wall to help ensure consistent and accurate color across the entire display area.

Built to last.
HP Digital Signage Displays are engineered for demanding usage for enhanced performance and reliability and rated to operate 24/7 in traditional retail and commercial environments. The integrated Corning® Gorilla® Glass is durable enough to resist many real-world events that commonly cause glass failure; it’s an easy-to-clean, wear-resistant coating for smooth, flat surfaces with optical clarity.

Short summary description HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black:
This short summary of the HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4730G, Digital signage flat panel, 119.4 cm (47"), LCD, 1366 x 768 pixels

Long summary description HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black:
This is an auto-generated long summary of HP LD4730G Digital signage flat panel 119.4 cm (47") LCD 800 cd/m² WXGA Black based on the first three specs of the first five spec groups.

HP LD4730G. Product design: Digital signage flat panel. Display diagonal: 119.4 cm (47"), Display technology: LCD, Display resolution: 1366 x 768 pixels, Display brightness: 800 cd/m², HD type: WXGA. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
Display technology *
LCD
Display resolution *
1366 x 768 pixels
Display brightness *
800 cd/m²
HD type *
WXGA
Touchscreen *
No
Native aspect ratio
16:9
Response time
12 ms
Contrast ratio (typical)
1400:1
Contrast ratio (dynamic)
70000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.761 x 0.761 mm
Supported graphics resolutions
1366 x 768
Ports & interfaces
DVI port *
No
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPorts in
1
DisplayPorts out
1
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10 Mbit/s
Audio (L/R) in
1
Audio (L/R) out
1
PC Audio in
Yes
RS-232 interface
Yes
RS-232C
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Performance
TV tuner integrated
No
Analog signal format system
Not supported
Multi-display supported
No
HDCP
No
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Computer system
Computer system *
No
Weight & dimensions
Width
1051.5 mm
Depth
93.9 mm
Height
596.9 mm
Weight
29 kg
Packaging content
Remote control included
No
Certificates
Certification
UL cUL TUV PSE CCC GB PSB TUV-S BSMI FCC ICES CE EN VCCI CISPR C-Tick KCC EUP
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
Quick start guide
Yes
RS-232 input ports
1
RS-232 output ports
1
VGA (D-Sub) output ports
1
PC in (D-Sub)
Yes
Cable lock slot type
Kensington
Teletext function
No