location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ56
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ56-109WM Rmkt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG635UAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® 900 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500M
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black :
The long product name of HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Presario CQ56-109WM Notebook PC
More>>>
Short summary description HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black:
This short summary of the HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ56-109WM Rmkt, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Compaq Presario CQ56-109WM Rmkt. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
900
Processor cores
1
Processor threads
1
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 900 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500M
On-board graphics card memory
0.797 GB
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
CD-R read speed
24x
CD-RW read speed
24x
CD-RW write speed
10x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
WWAN
Not installed
Data network
Not supported
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard number of keys
101
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41498
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
246 mm
Height (front)
3.28 cm
Height (rear)
3.78 cm
Weight *
2.55 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
TV tuner integrated
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:49
Uk has collected 18 expert reviews for HP Compaq Presario CQ56-109WM Rmkt Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:41:49
Compaq is HP's entry-level laptop brand and is suited to business as well as consumer use. The Compaq Presario CQ56-111SA is a decent machine which provides impressive everyday performance, even if there are a few usability quirks. The 15.6-inch panel...
Good Good performance, Price, Keyboard, Bright screen...
Bad Touchpad design, Graphics power...
70%
notebookcheck.net
Updated:
2014-05-28 01:41:49
Our test device, HP Compaq Presario CQ56-103SG (XH187EA) sets new limits in the price war. The 15.6 incher costs 299 euro in relating specialized online shops. Of course, the configuration with AMD V140 (single core with 2.30GHz), 2048 MB of RAM, 250 GB h...
Good Low price, Stable case, Resistant surfaces, Aluminum reinforced hinges, 2 RAM slots (one empty), Good hard disk, Three hour battery life, Low emissions, Viable keyboard...
Bad Only few interfaces, No cardreader, Not AR coated, Poor contrasts & viewing angles, Weak performance, Stiff mouse keys...
Bottom line 299 euro – have we waited for this notebook? Yes and no. For one thing, HP proves in how far laptops have closed in on workmanship these days. No creaking, no twisting and no cheap toy look (see learn computers). If the HP Compaq Presario CQ56-103SG didn'...
73%
devhardware.com
Updated:
2014-05-28 01:41:49
Storage capacity on the CQ62-215DX comes in the form of a 250 GB hard drive, which is less than you might find on other competing...
0%