Nokia logo

Nokia 8800 Gold Arte 5.08 cm (2") 150 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27626
Info modified on:
14 Mar 2024, 19:47:51
Long product name Nokia 8800 Gold Arte 5.08 cm (2") 150 g:

8800 Gold Arte

Short summary description Nokia 8800 Gold Arte 5.08 cm (2") 150 g:

Nokia 8800 Gold Arte, Slider, 5.08 cm (2"), 320 x 240 pixels, 3.2 MP, Bluetooth, 1000 mAh

Long summary description Nokia 8800 Gold Arte 5.08 cm (2") 150 g:

Nokia 8800 Gold Arte. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 150 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.