location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M3510 5.08 cm (2") 68 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-M3510PKA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M3510 5.08 cm (2") 68 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 800 mAh
More>>>
Short summary description Samsung M3510 5.08 cm (2") 68 g Black:
This short summary of the Samsung M3510 5.08 cm (2") 68 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M3510, Bar, 5.08 cm (2"), 2 MP, Bluetooth, 800 mAh, Black

Long summary description Samsung M3510 5.08 cm (2") 68 g Black:
This is an auto-generated long summary of Samsung M3510 5.08 cm (2") 68 g Black based on the first three specs of the first five spec groups.

Samsung M3510. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 68 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
5.08 cm (2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Memory
Flash card support *
Yes
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Digital zoom
3x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
68 g
Width
46 mm
Depth
109 mm
Height
9.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
Operating frequency
900/1800/1900 MHz
USB 2.0 ports quantity
1
Playback formats
MP3/ WMA / ACC / ACC+
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 23:45:50
Uk has collected 5 expert reviews for Samsung M3510 5.08 cm (2") 68 g Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
phonearena.com
Updated:
2011-08-14 23:45:50
Not long ago, Samsung announced the slider BEATs and the candybar BEATb, which are the first two models of the music oriented line “BEAT edition”. It will try to be direct competition of Sony Ericsson’s Walkman series and Nokia’s XpressMusic. In this p...
85%
Brand Image Product code Product Stock Price from
Samsung U800 5.08 cm (2") 92 g Black Samsung U800 5.08 cm (2") 92 g Black
(show image)
SGH-U800YKA U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Violet Samsung U800 5.08 cm (2") 92 g Violet
(show image)
SGH-U800MVG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
SGH-U800OAG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 mobile phone 5.08 cm (2") 92 g Grey Samsung U800 mobile phone 5.08 cm (2") 92 g Grey
(show image)
U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
DUMMY U800 U800 0.00
(excl. VAT)
0 (incl. VAT)