location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1411651 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:53:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.2 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black :
The long product name of Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare M380 - 10.2 MP, 5x opt. zoom, 5x dig. zoom, 1 / 2.3" CCD, 3648 x 2736, TTL-AF
More>>>
Short summary description Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black:
This short summary of the Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M380, 10.2 MP, 3648 x 2736 pixels, 1/2.3", CCD, 5x, Black

Long summary description Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Kodak EasyShare M380. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. Weight: 125 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:30:12
Uk has collected 5 expert reviews for Kodak EasyShare M380 1/2.3" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-10 04:30:10
Buying a digital camera for between £100 and £150 is a tricky business. Below £100 you know you're not going to get much in the way of advanced features and can expect fairly ropey build quality, and above £150 is where you can expect to find features suc...
60%
whatdigitalcamera.com
Updated:
2011-08-10 04:30:06
The Kodak EasyShare M380 is a mid-range model of Kodak's mainstream consumer M-series. It has a 10.2-megapixel CCD, a 3in LCD monitor and a 5x zoom lens, but lacks more advanced features such as image stabilisation, a wideangle lens or advanced video r...
Good Appearance...
Bad Image quality, lack of features, low light performance...
67%
hardwaregeeks.com
Updated:
2011-08-10 04:30:08
So Geeks.com sent me the Kodak Easy Share M380 to check out, it’s one of their many refurbished and really cheap digital camera. I mean cheap as in price not quality. I got the refurbished Kodak Easy Share M380 yesterday and was unable to do an unboxin...
0%
steves-digicams.com
Updated:
2014-11-28 08:24:22
Kodak also introduced new models to its M-Series Digital Camera line, led by the KODAK EASYSHARE M380 Digital Camera. A sleek but powerful digital camera for style-savvy consumers, the M380 delivers an innovative feature package led by Kodaks Smart Ca...
0%
Country Distributor
United Kingdom 1 distributor(s)