location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Autodesk Check ‘Autodesk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Showcase Commercial Subscription (1 year)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26200-000110-S002
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Autodesk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Autodesk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s) :
The long product name of Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Showcase Commercial Subscription (1 year)
More>>>
Short summary description Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s):
This short summary of the Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Autodesk Showcase Commercial Subscription (1 year), 1 license(s), 1 year(s)

Long summary description Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s):
This is an auto-generated long summary of Autodesk Showcase Commercial Subscription (1 year) 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Autodesk Showcase Commercial Subscription (1 year). License quantity: 1 license(s), Number of years: 1 year(s)

Brand Image Product code Product Stock Price from
Autodesk

Autodesk GEN AutoCAD LT 2009 Commercial Subscription (3 year) 1 license(s) 3 year(s)
(show image)
05700-000000-9860YEARS GEN AutoCAD LT 2009 Commercial Subscription (3 year) 0.00
(excl. VAT)
0 (incl. VAT)
Autodesk

Autodesk GEN AutoCAD LT 2009 Commercial Subscription (2 year) 1 license(s) 2 year(s)
(show image)
05700-000000-9860YEAR GEN AutoCAD LT 2009 Commercial Subscription (2 year) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)