TomTom logo

TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37974
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g:

ONE Europe Refurbished, FR

Short summary description TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g:

TomTom ONE Europe Refurbished, 2D/3D, 8.89 cm (3.5"), 320 x 240 pixels, LCD, 65536 colours, 266 MHz

Long summary description TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g:

TomTom ONE Europe Refurbished. Map view options: 2D/3D. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Processor frequency: 266 MHz. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.