location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE Regional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EE0.003.00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 8.89 cm (3.5") Silver
  • - Auto
  • - 320 x 240 pixels
Long product name TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver :
The long product name of TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ONE Regional, IT
More>>>
Short summary description TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver:
This short summary of the TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ONE Regional, 8.89 cm (3.5"), 320 x 240 pixels, LCD, 65536 colours, Fixed, Silver

Long summary description TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver:
This is an auto-generated long summary of TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver based on the first three specs of the first five spec groups.

TomTom ONE Regional. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed, Product colour: Silver. Weight: 148 g, Width: 92 mm, Depth: 78 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:16:11
Uk has collected 6 expert reviews for TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 09:16:11
The One is TomToms cheapest satnav. It has a 3½in screen and comes with just UK and Ireland maps as standard, although a version with 22 European countries costs £20 more. Instead of slipping the unit into a cradle, the suction cup comes attached...
60%
Brand Image Product code Product Stock Price from
TomTom

TomTom XL Classic Europe 22 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 186 g
(show image)
1EG1.054.05 XL Classic Europe 22 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Classic Europe 22 navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g
(show image)
1EE1.054.02 ONE Classic Europe 22 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Classic Regional navigator Fixed 10.9 cm (4.3") LCD Touchscreen 186 g
(show image)
1EG1.003.01 XL Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Classic Regional navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g
(show image)
1EE1.003.01 ONE Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 930 + Traffic Map Update Service 2yr navigator Fixed 10.9 cm (4.3") LCD 220 g Black
(show image)
1CH9.027.01 GO 930 + Traffic Map Update Service 2yr 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Region Italy navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.003.01 XL IQ Routes Edition Region Italy 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.002.03 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Region Italy navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.003.01 ONE IQ Routes Edition Region Italy 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.11 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.04 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)