location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG891A large format media 45 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG891A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG891A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420527336 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Oct 2012
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CG891A large format media 45 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45 m
  • - Roll width: 106.7 cm
  • - Printing media thickness: 102 µm
  • - 10 - 30 °C
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP CG891A large format media 45 m :
The long product name of HP CG891A large format media 45 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CG891A, Recycled Bond Paper 80 gsm, 1067 mm x 45.7 m (42 in x 150 ft)
More>>>
HP CG891A large format media 45 m:
The official description of HP CG891A large format media 45 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it's from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

Help meet the environmental program objectives of your company and your clients with chlorine-free

HP Recycled Bond Paper, made of 100% recycled base paper.
HP Recycled Bond Paper, 80 g/m² is made of 100% recycled base paper from post-consumer waste papers. HP Recycled Bond Paper has the look and feel of recycled paper with a natural white finish achieved without the addition of Optical Brightener Agents (OBAs). As a recognized environmental leader, HP can be a trusted partner in helping your company and your clients meet their environmental program objectives. Our environmental performance is publicly reported in our award-winning annual Global Citizenship report at www.hp.com/go/report. Recyclable through commonly available recycling programs.

- There's no need to give up great image quality and trouble-free performance to use a paper designed with the environment in mind. This paper is ideal for everyday prints and, with its quality, you can even use it for some presentations.
- Designed for optimum performance on HP Designjet T series printers, HP Recycled Bond Paper delivers great black optical density and color density to produce high-quality technical prints. HP large-format printing materials are designed to provide reliable, trouble-free printing. Strict quality control ensures HP large-format printing materials meet Original HP published specifications, and are free of manufacturing flaws and defects. HP large-format printing materials are designed to resist paper jams when used correctly.
- High-performance, light weight paper creates lots of opportunity for saving. For example, low gramage can translate to lower transportation costs. Competitively priced HP Recycled Bond Paper provides excellent value for your everyday printing needs.
- A high-quality, light weight paper creates lots of opportunity for savings. For example, low gramage translates into lower transportation costs. Competitively priced HP Recycled Bond Paper, 80-g/m² provides excellent value for your everyday printing needs. With its quality, you can even use it for some presentations.

Short summary description HP CG891A large format media 45 m:
This short summary of the HP CG891A large format media 45 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG891A, 45 m, 106.7 cm, 109.2 cm (43"), 102 µm, 80 g/m²

Long summary description HP CG891A large format media 45 m:
This is an auto-generated long summary of HP CG891A large format media 45 m based on the first three specs of the first five spec groups.

HP CG891A. Roll length: 45 m, Roll width: 106.7 cm, Size (imperial): 109.2 cm (43"), Printing media thickness: 102 µm, Print media weight: 80 g/m²

Features
Roll length
45 m
Roll width
106.7 cm
Size (imperial)
109.2 cm (43")
Printing media thickness
102 µm
Print media weight
80 g/m²
Printing material shelf life
1 year(s)
Weight
4.5 kg
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
20 - 60 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
1090 x 110 x 110 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1250 mm
Weight & dimensions
Pallet dimensions (W x D x H) (imperial)
1193.8 x 787.4 x 1244.6 mm (47 x 31 x 49")
Packaging data
Package dimensions (WxDxH)
1090 x 110 x 110 mm
Package dimensions (W x D x H)
1092.2 x 109.2 x 109.2 mm (43 x 4.3 x 4.3")
Package weight
4.5 kg
Logistics data
Pallet gross weight
330 kg
Other features
Printing material brightness
83
Products per pallet
70 pc(s)
Printing material dry time
1 min.
Printing material opacity
94%
Printing material waterfastness
No
Printing material whiteness
95
Quantity per box
1 pc(s)
Retail only
No