location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5738Z-423G25Mn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PAR0X.030
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile T4200 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500M 0.0625 GB
  • - 3 h 65 W
  • - Windows Vista Home Premium
Warranty: One-year International Travellers Warranty (ITW)
Long product name Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium :
The long product name of Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows Vista Home Premium, Intel Pentium Dual Core T4200 (2.0GHz, 1 Mb L2, 800 MHz FSB), 15.6" WXGA Acer CrystalBrite LED, 3GB RAM, 250GB 5400rpm HDD, 8x DVD SuperMulti, Mobile Intel GL40 Express Chipset (64Mb Dedicated VRAM), Acer InviLink 802.11b/g/Draft-N Wi-Fi CERTIFIED, 6 cell Li-ion Battery, 5 in 1 card reader (SD), (MMC), (MS), (MS PRO), (XD), 0.3 MP Crystal Eye Webcam
More>>>
Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:
The official description of Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Movies come to life in true cinematic form on the 15.6" Aspire 5738Z. A competent processor, efficient graphics engine and premium audio technologies work behind the scenes to deliver marvelous entertainment. The Aspire 5738Z comes in the classy Gemstone design, so you can enjoy a theater experience anywhere, anytime and in style.

Blockbuster performance
Your portable theater features a high-def Acer CrystalBrite™ LCD with 16:9 aspect ratio -- perfect for viewing content created for the widescreen. The quick response time presents moving images seamlessly, immersing you in heart-pumping action scenes. 3rd Generation Dolby®-optimized surround sound system booms energizing audio, while the optional Blu-ray Disc™ drive spins high-def music and movie effects with true-to-master precision. A large hard drive offers plenty of storage for your downloads and media files, while DDR3 memory speeds up multitasking and a 5-in-1 card reader makes file sharing easy.

Safe, on-call connectivity
Whether connecting wirelessly with Wi-Fi®/WiMAX™/3G (depending on configuration) or taking the wired route via Gigabit Ethernet, you're always in touch with the Aspire 5738Z. Acer Video Conference, featuring the Acer Crystal Eye webcam and optional Acer Xpress VoIP phone, gives you high-quality video chats. And to make sure your online experience is secure, the Aspire 5738Z comes optionally with the Acer Bio-Protection fingerprint solution, allowing you to safely log on to your notebook, store passwords and launch applications with a finger swipe.

Short summary description Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:
This short summary of the Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5738Z-423G25Mn, Intel Pentium Mobile, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5738Z-423G25Mn. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 02:36:16
Uk has collected 2 expert reviews for Acer Aspire 5738Z-423G25Mn Intel Pentium Mobile T4200 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techtree.com
Updated:
2013-05-06 02:36:14
Acer has launched a slew or notebooks in India out of which we have two of their latest models, the Aspire 4736z and the Aspire 5738z. Today we review the Aspire 5738z, which resembles the Aspire 6930 notebook. You can look at this one as a replacement...
Good Battery life, light weight, comfortable keypad, finger print scanner, four USB ports, HDMI, pricing...
Bad No ESATA port, finger print magnet, low resolution screen...
Bottom line Acer has launched a slew or notebooks in India out of which we have two of their latest models, the Aspire 4736z and the Aspire 5738z. Today we review the Aspire 5738z, which resembles the Aspire 6930 notebook. You can look at this one as a replacement...
80%
Country Distributor
United Kingdom 1 distributor(s)