location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Power Adapter for Netbooks with USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Adapter for Netbooks with USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38047EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252056915
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Power Adapter for Netbooks with USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Input voltage: 100-240 V Input frequency: 50 Hz
  • - Purpose: Laptop
  • - Power protection features: Over current, Over voltage, Overheating, Short circuit
  • - Black
Warranty: 1 year
Long product name Kensington Power Adapter for Netbooks with USB :
The long product name of Kensington Power Adapter for Netbooks with USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Just what you need for your netbook.
More>>>
Kensington Power Adapter for Netbooks with USB:
The official description of Kensington Power Adapter for Netbooks with USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Netbook Power Adapter is ideal whether you're looking for a replacement or a secondary power adapter. It provides the reliability that you need and is compatible with a wide range of netbooks from leading manufacturers.

- Input Voltage: 100-240VAC, 50Hz, 0.5A Max **
- Smart power technology senses and delivers the amount of power needed to charge your laptop--no more, no less.
- Setup is easy with colour-coded smart tips
- Over current protection, over voltage protection, short circuit protection and over temperature protection
- Includes Smart Tips for: Acer®, Asus®, Dell®, HP®, Lenovo™, IBM®, Toshiba® and Samsung netbooks
- Output Voltage: 12VDC (3.0A Max), 19VDC (2.5A Max). USB: 5VDC, 0.5A Max
- Built-in USB power port charges your mobile phone, mp3 player and other mobile devices as well as your laptop from a single plug
- Smart power technology senses and delivers the amount of power needed to charge your laptop--no more, no less
- Disclaimer: Some tips may not be compatible with all laptop models of the manufacturers as shown. Check www.kensington.com.
- Some laptop/devices have very specific electrical requirements which may result in no compatible connector becoming available for that laptop/device.
- 650mm long DC (netbook) outlet cable and 1650mm long AC (wall plug) input cable
- Includes EU & UK plugs
- 101"/300cm long Netbook cable

Short summary description Kensington Power Adapter for Netbooks with USB:
This short summary of the Kensington Power Adapter for Netbooks with USB data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Power Adapter for Netbooks with USB, Laptop, Indoor, 100-240 V, 50 Hz, Over current, Over voltage, Overheating, Short circuit, Acer, Asus, Dell, HP, LG, Lenovo, MSI

Long summary description Kensington Power Adapter for Netbooks with USB:
This is an auto-generated long summary of Kensington Power Adapter for Netbooks with USB based on the first three specs of the first five spec groups.

Kensington Power Adapter for Netbooks with USB. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): USB. Product colour: Black. Weight: 136 g. Dimensions (WxDxH): 83 x 38 x 102 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50 Hz
Power protection features
Over current, Over voltage, Overheating, Short circuit
Compatibility
Acer, Asus, Dell, HP, LG, Lenovo, MSI
Performance
Connector(s)
USB
Design
Product colour *
Black
Weight & dimensions
Weight
136 g
Other features
Dimensions (WxDxH)
83 x 38 x 102 mm
Country Distributor
United Kingdom 1 distributor(s)