Hama logo

Hama KHL 36 300 mm/min

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10619
Info modified on:
04 Apr 2019, 09:34:01
Long product name Hama KHL 36 300 mm/min:

"KHL 36" Laminator, DIN A3

Short summary description Hama KHL 36 300 mm/min:

Hama KHL 36, 33.8 cm, 300 mm/min, 0.125 mm, 474 x 150 x 66 mm

Long summary description Hama KHL 36 300 mm/min:

Hama KHL 36. Maximum lamination width: 33.8 cm, Lamination speed: 300 mm/min, Maximum document thickness: 0.125 mm. Dimensions (WxDxH): 474 x 150 x 66 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.