location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2HDMIMM10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832175 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:04:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - 1x DisplayPort
  • - HDMI Type A (Standard)
  • - 1920 x 1200 pixels
  • - Black
Warranty: 1 year
Long product name StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M :
The long product name of StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 ft DisplayPort to HDMI Video Adapter Converter Cable - M/M
More>>>
StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M:
The official description of StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your HDMI monitor to a DisplayPort equipped computer using a single cable.

- Plug-and-play converter makes your DisplayPort source backwards compatible with your HDMI display.
- Easy to use, no software or drivers required.
- Single cable design offers a direct source to display solution.

The DP2HDMIMM10 DisplayPort to HDMI (M-M) Video Converter Cable lets you connect an HDMI capable display to a DisplayPort video card/source using a single cable. The cable provides a connection distance of 10ft and features a male HDMI connector and a male DisplayPort connector.

The DisplayPort/HDMI video converter cable supports high bandwidth video transmissions, easily delivering monitor resolutions up to 1920x1200 or HDTV resolutions up to 1080p - allowing you to take full advantage of your HDMI capable display, while using a cutting edge DisplayPort video source.

DP2HDMIMM10 is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Backed by a StarTech.com 1 year warranty and free lifetime technical support.

Short summary description StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M:
This short summary of the StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M, 3 m, 1x DisplayPort, HDMI Type A (Standard), 1920 x 1200 pixels, Black, Male/Male

Long summary description StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M:
This is an auto-generated long summary of StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M based on the first three specs of the first five spec groups.

StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M. Cable length: 3 m, Connector 1: 1x DisplayPort, Connector 2: HDMI Type A (Standard). Package width: 12 mm, Package depth: 98 mm, Package height: 131 mm. Technical features: 1080p, Quantity outer carton: 120 pc(s)

Features
Cable length *
3 m
Connector 1 *
1x DisplayPort
Connector 2 *
HDMI Type A (Standard)
Maximum resolution
1920 x 1200 pixels
Product colour
Black
Connector gender
Male/Male
Packaging data
Package width
12 mm
Packaging data
Package depth
98 mm
Package height
131 mm
Package weight
60 g
Package length
9.8 cm
Technical details
Compliance certificates
RoHS
Other features
Technical features
1080p
Quantity outer carton
120 pc(s)
Country Distributor
United Kingdom 1 distributor(s)