location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWDM-SFP-3346=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWDM-SFP-3346=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658255939 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 1000 Mbit/s
  • - Wavelength: 1533.47 nm
  • - Hot-swap
  • - Input voltage: 3.3 V
Warranty: 1 year
Long product name Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm :
The long product name of Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000BASE-DWDM 1533.47 nm SFP (100-GHz ITU grid)
More>>>
Short summary description Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm:
This short summary of the Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DWDM-SFP-3346=, Fiber optic, 1000 Mbit/s, SFP, SFP, DWDM, 1533.47 nm

Long summary description Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm:
This is an auto-generated long summary of Cisco DWDM-SFP-3346= network transceiver module Fiber optic 1000 Mbit/s 1533.47 nm based on the first three specs of the first five spec groups.

Cisco DWDM-SFP-3346=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Maximum current: 3 A. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm. Number of products included: 1 pc(s)

Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)