location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-CWDM-1590=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-CWDM-1590=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320985848 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm :
The long product name of Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1590 NM CWDM Gigabit Ethernet and 1/2-Gbps Fibre Channel SFP, Spare
More>>>
Short summary description Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm:
This short summary of the Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-CWDM-1590=, SFP, SFP, 1590 nm, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Grey

Long summary description Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm:
This is an auto-generated long summary of Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm based on the first three specs of the first five spec groups.

Cisco DS-CWDM-1590=. Interface type: SFP, Fiber optic connector: SFP, Wavelength: 1590 nm. Product colour: Grey

Brand Image Product code Product Stock Price from
Cisco

Cisco DS-CWDM4G1550= network transceiver module Fiber optic 4000 Mbit/s SFP 1550 nm
(show image)
DS-CWDM4G1550= DS-CWDM4G1550= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1570= network transceiver module Fiber optic 4000 Mbit/s SFP 1570 nm
(show image)
DS-CWDM4G1570= DS-CWDM4G1570= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1470= network transceiver module Fiber optic 2000 Mbit/s SFP 1470 nm
(show image)
DS-CWDM-1470= DS-CWDM-1470= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1510= network transceiver module Fiber optic 2000 Mbit/s SFP 1510 nm
(show image)
DS-CWDM-1510= DS-CWDM-1510= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1530= network transceiver module Fiber optic 2000 Mbit/s SFP 1530 nm
(show image)
DS-CWDM-1530= DS-CWDM-1530= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1590= network transceiver module Fiber optic 4000 Mbit/s SFP 1590 nm
(show image)
DS-CWDM4G1590= DS-CWDM4G1590= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1490= network transceiver module Fiber optic 2000 Mbit/s SFP 1490 nm
(show image)
DS-CWDM-1490= DS-CWDM-1490= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm
(show image)
DS-CWDM-1570= DS-CWDM-1570= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1530= network transceiver module Fiber optic 4000 Mbit/s SFP 1530 nm
(show image)
DS-CWDM4G1530= DS-CWDM4G1530= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1510= network transceiver module Fiber optic 4000 Mbit/s SFP 1510 nm
(show image)
DS-CWDM4G1510= DS-CWDM4G1510= 0.00
(excl. VAT)
0 (incl. VAT)