location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX150 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1506SF060NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:55
The date of the most recent change of this product data-sheet in Icecat.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® X3220 2.4 GHz
  • - 2 GB DDR2-SDRAM
  • - 146 GB DVD Super Multi
  • - Tower
Warranty: 3 Years on Site NBD
Long product name Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM :
The long product name of Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX150S6 Quad-Core Xeon UP X3220, 2.4GHz, 2x8MB, 1066MHz, 2x1GB, 800 PC2-6400ub ECC, DVD-RW, 2x73GB SAS 3.5" HDD
More>>>
Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM:
The official description of Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY TX150 S6 tower server delivers new levels of energy efficient performance. This is achieved with Intel’s new state-of-the-art multi-core optimized microarchitecture.

Key Features

- ECC, built-in RAID 1 functionality and optional ibutton RAID 5 for SATA or modular RAID for SAS configurations
- Hot-plug HDD infrastructure (standard), Hot-plug redundant PSU (optional), ServerView Local Service Panel (LSP) optional for customer`s Service on its own
- Intel® Xeon® processor, provides four execution cores in one physical processor with less power consumption, energy efficient Intel® Celeron® processor even more power saving
- Up to 4x SATA or 4 (6)x SAS/SATA 3.5-inch, up to 8x 2.5-inch SAS hard disks, 6 PCI/PCIe slots, (5 with SAS), 1x Gbit LAN plus extra Service LAN for iRMC S2

Short summary description Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S6, 2.4 GHz, X3220, 2 GB, DDR2-SDRAM, 146 GB, Tower

Long summary description Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S6 server 146 GB Tower Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz, Processor model: X3220. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 146 GB, HDD interface: Serial ATA, Optical drive type: DVD Super Multi. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
X3220
Processor frequency *
2.4 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Thermal Design Power (TDP)
105 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B3
FSB Parity
No
Bus type
FSB
Processor codename
Kentsfield
Tcase
62.2 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SL9UP
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
582 M
CPU multiplier (bus/core ratio)
9
Processing Die size
286 mm²
Processor series
Intel Xeon 3200 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4
ECC
Yes
Maximum internal memory *
8 GB
Storage
Total storage capacity *
146 GB
HDD interface
Serial ATA
Hot-swap
No
Optical drive type *
DVD Super Multi
Internal drive bays
4 x 3.5" non hot-plug SATA, 4 x 3.5" hot-plug SAS/ SATA, 8 x 2.5" hot-plug SAS, 8 x 2.5" hot-plug SAS, 4 x 3.5" hot-plug SAS/ SATA, 4 x 3.5" hot-plug SAS/ SATA, 8 x 2.5" hot-plug SAS, 8 x 2.5" hot-plug SAS
Network
Networking features
10/100/1000 MBits on-board
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
8
Supports EPP and ECP
Yes
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
Design
Chassis type *
Tower
Performance
Performance management
iRMC S2, 32 MB
Software
Compatible operating systems *
Microsoft Windows Server 2008 Microsoft Windows Server 2003
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
28034
Power
Redundant power supply (RPS) support *
No
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
232 W
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
28 kg
Other features
Maximum operating temperature range (T-T)
10 - 35 °C
Dimensions (WxDxH)
205 x 605 x 444 mm
RAID controller type
RAID 0/1/RAID 5/6