location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Time Capsule - 1TB external hard drive Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Time Capsule - 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB765Z/A
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple Time Capsule - 1TB external hard drive Wi-Fi :
The long product name of Apple Time Capsule - 1TB external hard drive Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Time Capsule - 1TB
More>>>
Short summary description Apple Time Capsule - 1TB external hard drive Wi-Fi:
This short summary of the Apple Time Capsule - 1TB external hard drive Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Time Capsule - 1TB, 1 TB, 7200 RPM

Long summary description Apple Time Capsule - 1TB external hard drive Wi-Fi:
This is an auto-generated long summary of Apple Time Capsule - 1TB external hard drive Wi-Fi based on the first three specs of the first five spec groups.

Apple Time Capsule - 1TB. HDD capacity: 1 TB, HDD speed: 7200 RPM. Wi-Fi

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 06:38:22
Uk has collected 23 expert reviews for Apple Time Capsule - 1TB external hard drive Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 06:37:34
When Apple launched the second version of its Time Capsule router-cum-Time Machine repository earlier this year, it added a couple of nifty features but neglected to make the most obvious upgrade: boosting the capacity of the hard drive...
100%
techradar.com
Updated:
2011-07-30 06:37:36
When we reviewed the first-generation Time Capsule, we were impressed. The basic concept – taking the powerful and easy-to-use AirPort Express wireless base station, scaling it up a bit and stuffing a hard disk inside – was good enough on its own. But...
Good Very easy to use, n & g networks run at full speed, USB disk and printer sharing...
Bad Stupidly expensive, No built-in modem, Slow initial backup...
80%
macworld.co.uk
Updated:
2011-07-30 06:37:56
The 2009 version of Apple’s Time Capsule combines the mundane tasks of networking, file sharing, and backups into one device, and it includes some cool new features to boot. Time Capsule, basically an Airport Extreme base station with a 500GB or 1TB in...
Good Easy to set up a complicated network; network management is simple; convenient remote disk functionality.
Bad 1TB model is pricey; internal drive not user replaceable. Min specs: Mac OSX 10.4 (Tiger), 10.5 (Leopard), Universal.
100%
theregister.co.uk
Updated:
2011-07-30 06:38:05
This update of Apple’s Time Capsule Wi-fi access point-cum-NAS box went rather unnoticed amid the recent barrage of Mac revamps. However, it works well and boasts an ease of use that justifies its slightly above-average price tag. Apples Time Capsule:...
Bottom line As is so often the case with Apple products, the Time Capsule’s great strength is its ease of use. Setting it up really is extremely straightforward, so it will certainly appeal to ordinary home users and businessfolk who don’t know much about...
80%
goodgearguide.com.au
Updated:
2011-11-06 09:32:48
The latest version of the Time Capsule — Apples Wi-Fi router with an integrated hard drive — has some new tricks up its sleeve that make it a more versatile backbone for a home wireless network. Its cost and a lack of compatibility with Windows-based backup utilities are a trade-off for simultaneous dual-band operation and decent speeds. Apple has offered 802.11 draft-n networking in its AirPort wireless routers for some time, but the new Time Capsule adds simultaneous dual-band operation as w...
Good Simultaneous dual-band operation, guest networking, integrated hard drive, fast, WDS configuration...
Bad No backup utility for Windows, won’t backup to external hard disks, expensive...
Bottom line The latest update to the Apple Time Capsule brings new features that make it a more versatile wireless router. If it wasn’t for an exorbitant price tag, it would be a must-buy...
85%
pcauthority.com.au
Updated:
2011-11-06 09:32:48
Mobileme is Apples suite of online services offering email, calendar, contacts and storage in the cloud, plus the ability to sync data between your computer, your iPhone and the web. Time Capsule is Apples wireless access point with a built-in hard d...
Bottom line Apple Time Capsule owners can now access their files from afar thanks to a tie-in with Apples Mobileme service...
0%
Zdnet.com.au
Updated:
2011-11-06 09:32:48
The Apple Time Capsule is one of very few Wireless N routers with built-in storage, making it a rare and simple all-in-one router-and-backup option for your home. Unfortunately, its also painfully expensive. The Time Capsule costs AU$479 for the 500GB...
Good Fast wireless 5GHz throughput, Storage included, Easy to use, True dualband, Guest networking, Printer and network storage support, Works with Apple Time Machine software, Goodlooking design...
Bad Expensive, Limited networking and network storage features, No backup for Windows, Hard drive is not userserviceable, No media or iTunes server, Picky support for USB printers, Only three Ethernet ports, No web interface, No remote access for Windows user...
Bottom line Apple Time Capsule is a convenient and simple wireless router and NAS server combo for your home. Unfortunately, especially in the case of the 1TB version, you can find better deals on devices that offer greater storage space and many more features fo...
59%
wired.com
Updated:
2011-07-30 06:37:31
College roommates can be dicey. They steal your food, soil the bathroom and think nothing of using your beer bong without asking. But what are you going to do? Live on your own? Oh please. Riddle us this: Without roommates, whos going to road trip it...
Good Lets you set up a secure network and a guest network. Fast dualband WiFi. A terabyte of network storage. Automatic backup via Time Machine for Leopard users. Can access hard drive via Mobile Me.
Bad Works with PCs, but you need a Mac to get all the benefits. Little in the way of troubleshooting help if things go sideways. Skews toward the pricey side.
80%
pcmag.com
Updated:
2011-07-30 06:37:42
The Apple Time Capsule 1TB is an unusual network device in that it combines a wireless-n router (the Apple AirPort Extreme Base Station 802.11n) with a network-accessible hard drive. Its extremely quiet, has good wireless range, and its drive is de...
Good Quiet, high-capacity hard drive. USB port for external drives, printers. Simultaneous dual-band Wi-Fi. Allows extension of wireless range.
Bad No automated backup included for Windows machines. No front-facing indicator lights. Cant act as an iTunes server. No hardware redundancy.
Bottom line The Apple Time Capsule 1TB, an unusual combination of a Wi-Fi router and NAS device, gives all-Mac and mixed Windows/Mac networks an effective wireless storage solution...
80%
macworld.com
Updated:
2011-07-30 06:38:01
by Scott McNulty, Macworld.com The 2009 version of Apple’s Time Capsule combines the mundane tasks of networking, file sharing, and backups into one device, and it includes some cool new features to boot. Time Capsule, basically an Airport Extreme base...
Good Easy to set up a complicated network; network management is simple; convenient remote disk functionality.
Bad 1TB model is pricey; internal drive not user replaceable.
Bottom line Apple’s latest Time Capsules are what any good networking and backup devices should be: easy to set up, manage, and forget about. If you’re replacing an older base station and want to use Time Machine to back up multiple Macs, the new Time Cap...
90%
gizmodo.com
Updated:
2011-07-30 06:38:19
Apple's updated its Wi-Fi router and backup drive combo, Time Capsule, with a guest mode and simultaneous dual-band wireless. I was pretty surprised at how wireless performance has increased, too. Before I start explaining little things like speed...
0%