location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3920DTN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3920DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102J13EU0/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-3920DTN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 1000 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 440 MHz
More>>>
Short summary description KYOCERA FS-3920DTN 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-3920DTN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-3920DTN, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-3920DTN 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-3920DTN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-3920DTN. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
17 s
Time to first page (black, normal)
10.5 s
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60–220
Media weight (tray 1)
60–120 g/m²
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
440 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Design
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
641 W
Power consumption (standby)
9.5 W
Power consumption (PowerSave)
5.9 W
Weight & dimensions
Weight
16.7 kg
Dimensions (WxDxH)
382 x 394 x 320 mm
Other features
Mac compatibility
Yes
Custom media sizes
(70 x 148) - (216 x 356) mm
Power requirements
AC 220 - 240 V, 50/60 Hz
Standard input trays
2
Compatible operating systems
Windows, Mac 9.X, OS 10.2 +, UNIX, LINUX
Emulations
PCL 6/PCL5c / PJL, Postscript 3 KPDL3, PDF Direct Print, Lineprinter, IBM Proprinter X24, EPSON LQ 850, DIABLO630
Stand-by LED
Yes