location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2J96AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2J96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111302021 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Bullet Points HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro K6000 12 GB GDDR5
  • - 3840 x 2160 pixels 384 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 2
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.3
Warranty: The NVIDIA Quadro K6000 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5 :
The long product name of HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro K6000 12GB Graphics Card
More>>>
HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5:
The official description of HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get superb graphics and multi-display performance in a dual-slot design based on the NVIDIA Kepler GPU architecture. The NVIDIA Quadro K6000 delivers 4.5 times higher compute performance and 1.7 times better graphics capability than its predecessor.

• Get breakthrough performance from 12 GB of ultra-fast GDDR5 graphics memory and advanced GPU capabilities that allow you to speed through huge model visualization and analysis workloads.


• Boost application performance with technology that automatically increases the GPU clock to "Boost Clock" and still remains within specified power budgets.


• Maximize your workspace by attaching up to four active digital monitors to your workstation using DisplayPort daisy chaining technology or all four of the board’s available video outputs.

Short summary description HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5:
This short summary of the HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2J96AA, Quadro K6000, 12 GB, GDDR5, 384 bit, 3840 x 2160 pixels, PCI Express x16 3.0

Long summary description HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5:
This is an auto-generated long summary of HP C2J96AA graphics card NVIDIA Quadro K6000 12 GB GDDR5 based on the first three specs of the first five spec groups.

HP C2J96AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K6000. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
2880
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K6000
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
12 GB
Graphics card memory type *
GDDR5
Memory bus *
384 bit
Memory bandwidth (max)
288 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
DVI-D ports quantity *
1
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
Performance
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.3
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
880 g
Length
266.7 mm
Height
112 mm
Other features
Graphics card interface
Duálny slot
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)